1738311-1 -- RECTANGULAR BOOTS & STRAIN RELIEF
TE ConnectivityRectangular Boots & Strain Relief1738311-1
Description
Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic
Configuration Features Number of Modules : 3
Mechanical Attachment Mounting Hardware : Without
Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type : Strain Relief
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic
Configuration Features Number of Modules : 3
Mechanical Attachment Mounting Hardware : Without
Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type : Strain Relief
Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic
Configuration Features Number of Modules : 3
Mechanical Attachment Mounting Hardware : Without
Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type : Strain Relief
Body Features
Primary Product Color : Natural
Primary Product Material : Thermoplastic
Configuration Features
Number of Modules : 3
Mechanical Attachment
Mounting Hardware : Without
Product Type Features
Product Type : Accessory
Protection & Strain Relief Accessory Type : Strain Relief