TE Connectivity Rectangular Caps & Covers 1738211-1

Description
Body Features Primary Product Color : Red Primary Product Material : Thermoplastic Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Cover Type : Dust Cap Sealable : Yes Usage Conditions Compatible With Connector Style : Plug Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Red Primary Product Material : Thermoplastic Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Cover Type : Dust Cap Sealable : Yes Usage Conditions Compatible With Connector Style : Plug Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Caps & Covers - 1738211-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Caps & Covers
1738211-1
Rectangular Caps & Covers 1738211-1
Body Features Primary Product Color : Red Primary Product Material : Thermoplastic Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Cover Type : Dust Cap Sealable : Yes Usage Conditions Compatible With Connector Style : Plug Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Color : Red
  • Primary Product Material : Thermoplastic

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Cover Type : Dust Cap
  • Sealable : Yes

Usage Conditions


  • Compatible With Connector Style : Plug
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1738211-1
Product Name Rectangular Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products