TE Connectivity ARINC Connector 1738174-1

Description
INSERT ASY,SKT,E,30-P,KEY B
Request a Quote Datasheet
Description
INSERT ASY,SKT,E,30-P,KEY B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARINC Connector - 1738174-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1738174-1
ARINC Connector 1738174-1
INSERT ASY,SKT,E,30-P,KEY B

INSERT ASY,SKT,E,30-P,KEY B

Buy Now
Rectangular Contact Insert, Gprb, Socket, 30Pos; No. Of Contacts Amp - Te Connectivity - 64M1421 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Contact Insert, Gprb, Socket, 30Pos; No. Of Contacts Amp - Te Connectivity
64M1421
Rectangular Contact Insert, Gprb, Socket, 30Pos; No. Of Contacts Amp - Te Connectivity 64M1421
RECTANGULAR CONTACT INSERT, GPRB, SOCKET, 30POS; No. of Contacts:30Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:Socket; Contact Material:- RoHS Compliant: Yes

RECTANGULAR CONTACT INSERT, GPRB, SOCKET, 30POS; No. of Contacts:30Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:Socket; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1738174-1 64M1421
Product Name ARINC Connector Rectangular Contact Insert, Gprb, Socket, 30Pos; No. Of Contacts Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Header; 12; 8 A; 125/300 V; 0.150 in.; 1.85 in.; Polyamide 6.6 - 70078496 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details