Altech Corp. Header; 12; 8 A; 125/300 V; 0.150 in.; 1.85 in.; Polyamide 6.6 36.462

Description
8 A , 125 V, 300 V , 0.150 in. Pin Spacing, Polyamide 6.6 , Header Miniature two piece, plug and header designs speed and simplify board and device replacement where space is limited. Horizontal and vertical Mini Headers offer different wire entry options and enhance plug accessibility. Closed end design helps prevent misplugging. Optional keying is available. STLZ1555 Header. 3.81 mm (0.150") pin spacing. 8 A, 300 V. Closed ends. 0.8 × 0.8 mm (0.032 × 0.032") square pins. Color: Green. Mate with AKZ1550 mini plug. Single Mold Construction Low Profile Design Standard Color: Green
Description
8 A , 125 V, 300 V , 0.150 in. Pin Spacing, Polyamide 6.6 , Header Miniature two piece, plug and header designs speed and simplify board and device replacement where space is limited. Horizontal and vertical Mini Headers offer different wire entry options and enhance plug accessibility. Closed end design helps prevent misplugging. Optional keying is available. STLZ1555 Header. 3.81 mm (0.150") pin spacing. 8 A, 300 V. Closed ends. 0.8 × 0.8 mm (0.032 × 0.032") square pins. Color: Green. Mate with AKZ1550 mini plug. Single Mold Construction Low Profile Design Standard Color: Green

Suppliers

Company
Product
Description
Supplier Links
Header; 12; 8 A; 125/300 V; 0.150 in.; 1.85 in.; Polyamide 6.6 - 70078496 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header; 12; 8 A; 125/300 V; 0.150 in.; 1.85 in.; Polyamide 6.6
70078496
Header; 12; 8 A; 125/300 V; 0.150 in.; 1.85 in.; Polyamide 6.6 70078496
8 A , 125 V, 300 V , 0.150 in. Pin Spacing, Polyamide 6.6 , Header Miniature two piece, plug and header designs speed and simplify board and device replacement where space is limited. Horizontal and vertical Mini Headers offer different wire entry options and enhance plug accessibility. Closed end design helps prevent misplugging. Optional keying is available. STLZ1555 Header. 3.81 mm (0.150") pin spacing. 8 A, 300 V. Closed ends. 0.8 × 0.8 mm (0.032 × 0.032") square pins. Color: Green. Mate with AKZ1550 mini plug. Single Mold Construction Low Profile Design Standard Color: Green

8 A , 125 V, 300 V , 0.150 in. Pin Spacing, Polyamide 6.6 , Header
Miniature two piece, plug and header designs speed and simplify board and device replacement where space is limited. Horizontal and vertical Mini Headers offer different wire entry options and enhance plug accessibility. Closed end design helps prevent misplugging. Optional keying is available.
STLZ1555 Header. 3.81 mm (0.150") pin spacing. 8 A, 300 V. Closed ends. 0.8 × 0.8 mm (0.032 × 0.032") square pins. Color: Green. Mate with AKZ1550 mini plug.

  • Single Mold Construction
  • Low Profile Design
  • Standard Color: Green
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70078496
Product Name Header; 12; 8 A; 125/300 V; 0.150 in.; 1.85 in.; Polyamide 6.6
Voltage Rating 125 to 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 027-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Terminal Blocks - 39.1405 - Powell Electronics, Inc.
Specs
Termination PCB
View Details