TE Connectivity ARINC Connector 1738169-1

Description
INSERT ASY,SOCKET,E,30P,KEY A
Request a Quote Datasheet
Description
INSERT ASY,SOCKET,E,30P,KEY A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARINC Connector - 1738169-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1738169-1
ARINC Connector 1738169-1
INSERT ASY,SOCKET,E,30P,KEY A

INSERT ASY,SOCKET,E,30P,KEY A

Buy Now
Rectangular Contact Insert, Gprb, Socket, 30Pos; No. Of Contacts Amp - Te Connectivity - 69K8400 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Contact Insert, Gprb, Socket, 30Pos; No. Of Contacts Amp - Te Connectivity
69K8400
Rectangular Contact Insert, Gprb, Socket, 30Pos; No. Of Contacts Amp - Te Connectivity 69K8400
RECTANGULAR CONTACT INSERT, GPRB, SOCKET, 30POS; No. of Contacts:30Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:Socket; Contact Material:- RoHS Compliant: Yes

RECTANGULAR CONTACT INSERT, GPRB, SOCKET, 30POS; No. of Contacts:30Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:Socket; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1738169-1 69K8400
Product Name ARINC Connector Rectangular Contact Insert, Gprb, Socket, 30Pos; No. Of Contacts Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11114-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
KVPX+ Series: Space Qualified Rugged High Speed, VITA Backplane Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector
View Details