TE Connectivity ARINC Connector 1738166-1

Description
INSER ASY,PIN,E,30-P,KEY A
Request a Quote Datasheet
Description
INSER ASY,PIN,E,30-P,KEY A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARINC Connector - 1738166-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1738166-1
ARINC Connector 1738166-1
INSER ASY,PIN,E,30-P,KEY A

INSER ASY,PIN,E,30-P,KEY A

Buy Now
Rectangular Contact Insert, Gprb, Pin, 30Pos; No. Of Contacts Amp - Te Connectivity - 69K8399 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Contact Insert, Gprb, Pin, 30Pos; No. Of Contacts Amp - Te Connectivity
69K8399
Rectangular Contact Insert, Gprb, Pin, 30Pos; No. Of Contacts Amp - Te Connectivity 69K8399
RECTANGULAR CONTACT INSERT, GPRB, PIN, 30POS; No. of Contacts:30Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes

RECTANGULAR CONTACT INSERT, GPRB, PIN, 30POS; No. of Contacts:30Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Inser Asy,pin,e,30-P,key A Amp - Te Connectivity - 75AC5877 - Newark, An Avnet Company
Chicago, IL, United States
Inser Asy,pin,e,30-P,key A Amp - Te Connectivity
75AC5877
Inser Asy,pin,e,30-P,key A Amp - Te Connectivity 75AC5877
INSER ASY,PIN,E,30-P,KEY A

INSER ASY,PIN,E,30-P,KEY A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1738166-1 69K8399 75AC5877
Product Name ARINC Connector Rectangular Contact Insert, Gprb, Pin, 30Pos; No. Of Contacts Amp - Te Connectivity Inser Asy,pin,e,30-P,key A Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11251-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details