TE Connectivity ARINC Connector 1738099-1

Description
Insert Asy,Socket,Arr 06,Environ,Key A
Request a Quote Datasheet
Description
Insert Asy,Socket,Arr 06,Environ,Key A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARINC Connector - 1738099-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1738099-1
ARINC Connector 1738099-1
Insert Asy,Socket,Arr 06,Environ,Key A

Insert Asy,Socket,Arr 06,Environ,Key A

Buy Now
Rectangular Contact Insert, Gprb, Socket, 6Pos; No. Of Contacts Amp - Te Connectivity - 16M2022 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Contact Insert, Gprb, Socket, 6Pos; No. Of Contacts Amp - Te Connectivity
16M2022
Rectangular Contact Insert, Gprb, Socket, 6Pos; No. Of Contacts Amp - Te Connectivity 16M2022
RECTANGULAR CONTACT INSERT, GPRB, SOCKET, 6POS; No. of Contacts:6Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:Socket; Contact Material:- RoHS Compliant: Yes

RECTANGULAR CONTACT INSERT, GPRB, SOCKET, 6POS; No. of Contacts:6Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:Socket; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1738099-1 16M2022
Product Name ARINC Connector Rectangular Contact Insert, Gprb, Socket, 6Pos; No. Of Contacts Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1510-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
KVPX+ Series: Space Qualified Rugged High Speed, VITA Backplane Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector
View Details