TE Connectivity Contact, Socket, Rg174, Rg179, Rg316-Kx22, Crimp; Product Range Amp Te Connectivity 1738026-1

Description
CONTACT, SOCKET, RG174, RG179, RG316-KX22, CRIMP; Product Range:GPRB Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:- RoHS Compliant: Yes
Description
CONTACT, SOCKET, RG174, RG179, RG316-KX22, CRIMP; Product Range:GPRB Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Rg174, Rg179, Rg316-Kx22, Crimp; Product Range Amp Te Connectivity - 32T5201 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Rg174, Rg179, Rg316-Kx22, Crimp; Product Range Amp Te Connectivity
32T5201
Contact, Socket, Rg174, Rg179, Rg316-Kx22, Crimp; Product Range Amp Te Connectivity 32T5201
CONTACT, SOCKET, RG174, RG179, RG316-KX22, CRIMP; Product Range:GPRB Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, RG174, RG179, RG316-KX22, CRIMP; Product Range:GPRB Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 32T5201
Product Name Contact, Socket, Rg174, Rg179, Rg316-Kx22, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-20-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
9 Volt Battery Contact - BSF-HD - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
View Details