Memory Protection Devices, Inc. 9 Volt Battery Contact BSF-HD

Description
Model No. BSF Description 9 Volt Female Battery Snap, 6 Sided Style Material Brass Contact Material Brass, Nickel Plated Overall Color Nickel Accessories BS-R, Rivet Price, 100 pieces N/A Price, 500 pieces N/A Price, 1000 pieces $0.06 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Standard Size Female 9V Snap For 9 Volt Batteries & Holders As Used On ANSI Series 1604 Batteries Per C18.1M Specifications
Datasheet
Description
Model No. BSF Description 9 Volt Female Battery Snap, 6 Sided Style Material Brass Contact Material Brass, Nickel Plated Overall Color Nickel Accessories BS-R, Rivet Price, 100 pieces N/A Price, 500 pieces N/A Price, 1000 pieces $0.06 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Standard Size Female 9V Snap For 9 Volt Batteries & Holders As Used On ANSI Series 1604 Batteries Per C18.1M Specifications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9 Volt Battery Contact - BSF-HD - Memory Protection Devices, Inc.
Farmingdale, NY, USA
9 Volt Battery Contact
BSF-HD
9 Volt Battery Contact BSF-HD
Model No. BSF Description 9 Volt Female Battery Snap, 6 Sided Style Material Brass Contact Material Brass, Nickel Plated Overall Color Nickel Accessories BS-R, Rivet Price, 100 pieces N/A Price, 500 pieces N/A Price, 1000 pieces $0.06 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Standard Size Female 9V Snap For 9 Volt Batteries & Holders As Used On ANSI Series 1604 Batteries Per C18.1M Specifications
Model No.BSF
Description9 Volt Female Battery Snap, 6 Sided Style
MaterialBrass
Contact MaterialBrass, Nickel Plated Overall
ColorNickel
AccessoriesBS-R, Rivet
Price, 100 piecesN/A
Price, 500 piecesN/A
Price, 1000 pieces$0.06
Package Size1000 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Standard Size Female 9V Snap For 9 Volt Batteries & Holders
As Used On ANSI Series 1604 Batteries Per C18.1M Specifications
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Electrodes and Electrode Materials
Product Number BSF-HD
Product Name 9 Volt Battery Contact
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
Plating / Coating Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RF Contacts - 1218821-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Molybdenum Glass Melting Electrodes -  - Plansee SE
Specs
Material Molybdenum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Plating / Coating SIBOR®
View Details