TE Connectivity Contact, Socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity 1738014-1

Description
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:GPRB Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWGRoHS Compliant: Yes
Description
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:GPRB Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWGRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity - 16J0345 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity
16J0345
Contact, Socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity 16J0345
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:GPRB Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWGRoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:GPRB Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWGRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 16J0345
Product Name Contact, Socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0032-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Cu
Length 9.84 inch (250 mm)
View Details
Special High Grade 99.99% Zinc Ball Anodes - 8000AG - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form 2" Diameter Balls
View Details