TE Connectivity Rectangular Connector Contacts 173716-2

Description
Socket Contact Gold 20-22 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 20-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A122991TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122991TR-ND
Rectangular Connector Contacts A122991TR-ND
Socket Contact Gold 20-22 AWG Crimp

Socket Contact Gold 20-22 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A122991CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A122991CT-ND
Rectangular Connector Contacts A122991CT-ND
Socket Contact Gold 20-22 AWG Crimp

Socket Contact Gold 20-22 AWG Crimp

Buy Now Datasheet
Contact, Socket, 22-20Awg, Crimp; Product Range Amp - Te Connectivity - 68AH8371 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-20Awg, Crimp; Product Range Amp - Te Connectivity
68AH8371
Contact, Socket, 22-20Awg, Crimp; Product Range Amp - Te Connectivity 68AH8371
CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:MULTILOCK 0.40 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:MULTILOCK 0.40 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A122991TR-ND 68AH8371
Product Name Rectangular Connector Contacts Contact, Socket, 22-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details