TE Connectivity Automotive Terminals 173682-1

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.04 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 5 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.8 - 2 MM  [.071 - .079 INCH ] Tab Length : 19 MM  [.748 INCH ] Wire Size (MMSQ) : .3 - .56 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 21, 22, 20 Wire Size Search (MMSQ) : .5, .4, .3 Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.04 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 5 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.8 - 2 MM  [.071 - .079 INCH ] Tab Length : 19 MM  [.748 INCH ] Wire Size (MMSQ) : .3 - .56 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 21, 22, 20 Wire Size Search (MMSQ) : .5, .4, .3 Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 173682-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
173682-1
Automotive Terminals 173682-1
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.04 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 5 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.8 - 2 MM  [.071 - .079 INCH ] Tab Length : 19 MM  [.748 INCH ] Wire Size (MMSQ) : .3 - .56 Wire Size (AWG) : 22 - 20 Wire Size Search (AWG) : 21, 22, 20 Wire Size Search (MMSQ) : .5, .4, .3 Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Primary Locking Feature : On the Terminal Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1 MM  [.04 INCH ]
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 5
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.8 - 2 MM  [.071 - .079 INCH ]
  • Tab Length : 19 MM  [.748 INCH ]
  • Wire Size (MMSQ) : .3 - .56
  • Wire Size (AWG) : 22 - 20
  • Wire Size Search (AWG) : 21, 22, 20
  • Wire Size Search (MMSQ) : .5, .4, .3

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Crimp Contacts - 7121842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7121842
Crimp Contacts 7121842
TE Connectivity 173682-1 Crimp Terminal

TE Connectivity 173682-1 Crimp Terminal

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 173682-1 7121842
Product Name Automotive Terminals Crimp Contacts
Type Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin
Applications Motor or Generator
Length 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2272870-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 1-2323881-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1060-16-0177 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details