TE Connectivity Rectangular Connector Contacts 173681-1

Description
Socket Contact Tin 20-22 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 20-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A124409CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A124409CT-ND
Rectangular Connector Contacts A124409CT-ND
Socket Contact Tin 20-22 AWG Crimp

Socket Contact Tin 20-22 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A124409TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A124409TR-ND
Rectangular Connector Contacts A124409TR-ND
Socket Contact Tin 20-22 AWG Crimp

Socket Contact Tin 20-22 AWG Crimp

Buy Now Datasheet
Rectangular Connectors - 173681-1 - 905513-173681-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 173681-1
905513-173681-1
Rectangular Connectors - 173681-1 905513-173681-1
Manufacturer: TE Connectivity Win Source Part Number: 905513-173681-1 Series: Multi-Lock Features: Socket Contact Tin 20-22 AWG Crimp Package: Reel - TR Family Name: 173681 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8536.90.4000 Other Part Number: 2266-173681-1, -173681-1-SI, 173681-1-ND, A124409TR, -173681-1-LSI, A124409CT, -173681-1-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 905513-173681-1
Series: Multi-Lock
Features: Socket Contact Tin 20-22 AWG Crimp
Package: Reel - TR
Family Name: 173681
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
HTSUS: 8536.90.4000
Other Part Number: 2266-173681-1, -173681-1-SI, 173681-1-ND, A124409TR, -173681-1-LSI, A124409CT, -173681-1-CSI

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 173681-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
173681-1
Board to Board & Mezzanine Connectors 173681-1
040 HD REC CONTACT

040 HD REC CONTACT

Buy Now
Singapore, Singapore
5A Electronic Connector
332-173681-1
5A Electronic Connector 332-173681-1
Female Signal Contact, Crimp, Tin Plated Bronze, 5A, 20-22AWG Product overview: 173681-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-173681-1 can be used for catalog matching and distributor lookup.

Female Signal Contact, Crimp, Tin Plated Bronze, 5A, 20-22AWG Product overview: 173681-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-173681-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 173681-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
173681-1
Connectors Crimp Contacts, Commercial, Stamped & Formed 173681-1
040 MLC REC CONTACT

040 MLC REC CONTACT

Buy Now
22 - 20 AWG Receptacle Crimp Discrete Wire Mutilock Connector - 785-173681-1 - Utmel Electronic Limited
Hong Kong, China
22 - 20 AWG Receptacle Crimp Discrete Wire Mutilock Connector
785-173681-1
22 - 20 AWG Receptacle Crimp Discrete Wire Mutilock Connector 785-173681-1
22 - 20 AWG Receptacle Crimp Discrete Wire Mutilock Connector

22 - 20 AWG Receptacle Crimp Discrete Wire Mutilock Connector

Supplier's Site
Contact, Receptacle, 22-20Awg, Crimp; Product Range Amp - Te Connectivity - 26C0090 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 22-20Awg, Crimp; Product Range Amp - Te Connectivity
26C0090
Contact, Receptacle, 22-20Awg, Crimp; Product Range Amp - Te Connectivity 26C0090
CONTACT, RECEPTACLE, 22-20AWG, CRIMP; Product Range:Multilock 040 MK-II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:MULTILOCK Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 22-20AWG, CRIMP; Product Range:Multilock 040 MK-II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:MULTILOCK Connectors RoHS Compliant: Yes

Supplier's Site
Contact, Multilock 040 Mk-Ii Series, Socket, 22 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity - 74T0493 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Multilock 040 Mk-Ii Series, Socket, 22 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity
74T0493
Contact, Multilock 040 Mk-Ii Series, Socket, 22 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity 74T0493
Contact, Multilock 040 MK-II Series, Socket, 22 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, Multilock 040 MK-II Series, Socket, 22 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A124409CT-ND 905513-173681-1 173681-1 332-173681-1 173681-1 785-173681-1 26C0090 74T0493
Product Name Rectangular Connector Contacts Rectangular Connectors - 173681-1 Board to Board & Mezzanine Connectors 5A Electronic Connector Connectors Crimp Contacts, Commercial, Stamped & Formed 22 - 20 AWG Receptacle Crimp Discrete Wire Mutilock Connector Contact, Receptacle, 22-20Awg, Crimp; Product Range Amp - Te Connectivity Contact, Multilock 040 Mk-Ii Series, Socket, 22 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products