Tab Contact Tin 16-20 AWG Crimp
Tab Contact Tin 16-20 AWG Crimp
Connectors
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333647-173645-2
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 16-20 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A122178TR,173645-2-N
Base Product Number: 173645
RoHS Status: ROHS3 Compliant
Signal Pin Contact, Crimp, Male, 16-20AWG, Tin Plated Bronze Product overview: 173645-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-173645-2 can be used for catalog matching and distributor lookup.
CONTACT, PIN, 19-16AWG, CRIMP; Product Range:Multilock Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:19AWG; For Use With:AMP Multilock Series Connectors; Contact Plating:Tin RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A122178CT-ND | 173645-2 | 1333647-173645-2 | 332-173645-2 | 11H9129 |
| Product Name | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Electronic Connector | Contact, Pin, 19-16Awg, Crimp; Product Range Amp - Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |