TE Connectivity Connectors, Interconnects - Rectangular Connectors - Contacts 1735801-1

Description
Win Source Part Number: 1110388-1735801-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: High Performance Interconnect (HPI) Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 24-30 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 10,000 Alternative Parts (Cross-Reference): 1735801-1.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A103922CT,A103922TR, -1735801-1-CSI,-1735 801-1-SI,17358011 Base Product Number: 1735801
Request a Quote Datasheet
Description
Win Source Part Number: 1110388-1735801-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: High Performance Interconnect (HPI) Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 24-30 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 10,000 Alternative Parts (Cross-Reference): 1735801-1.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A103922CT,A103922TR, -1735801-1-CSI,-1735 801-1-SI,17358011 Base Product Number: 1735801
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 1110388-1735801-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1110388-1735801-1
Connectors, Interconnects - Rectangular Connectors - Contacts 1110388-1735801-1
Win Source Part Number: 1110388-1735801-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: High Performance Interconnect (HPI) Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 24-30 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 10,000 Alternative Parts (Cross-Reference): 1735801-1.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A103922CT,A103922TR, -1735801-1-CSI,-1735 801-1-SI,17358011 Base Product Number: 1735801

Win Source Part Number: 1110388-1735801-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: High Performance Interconnect (HPI)
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 24-30 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 10,000
Alternative Parts (Cross-Reference): 1735801-1.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A103922CT,A103922TR,-1735801-1-CSI,-1735801-1-SI,17358011
Base Product Number: 1735801

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1735801-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1735801-1
Connectors Crimp Contacts, Commercial, Stamped & Formed 1735801-1
2.0mmCrimpContact

2.0mmCrimpContact

Buy Now
Rectangular Connector Contacts - A103922TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A103922TR-ND
Rectangular Connector Contacts A103922TR-ND
Socket Contact Tin 24-30 AWG Crimp

Socket Contact Tin 24-30 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A103922CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A103922CT-ND
Rectangular Connector Contacts A103922CT-ND
Socket Contact Tin 24-30 AWG Crimp

Socket Contact Tin 24-30 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
3A 250V Electronic Connector
332-1735801-1
3A 250V Electronic Connector 332-1735801-1
3A 250V Female Crimp Signal Contact, 2.0mm Pitch, Tin Plated Product overview: 1735801-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1735801-1 can be used for catalog matching and distributor lookup.

3A 250V Female Crimp Signal Contact, 2.0mm Pitch, Tin Plated Product overview: 1735801-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1735801-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 1735801-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1735801-1
Contacts 1735801-1
2.0mm,Crimp,Contact

2.0mm,Crimp,Contact

Buy Now
Swedesboro, NJ, United States
Contacts
1735801-1
Contacts 1735801-1
2.0MM RESALE

2.0MM RESALE

Buy Now
Swedesboro, NJ, United States
Contacts
1735801-1
Contacts 1735801-1
Contacts

Contacts

Buy Now
Contact, Socket, 24Awg, Crimp; Product Range Amp - Te Connectivity - 61T5537 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24Awg, Crimp; Product Range Amp - Te Connectivity
61T5537
Contact, Socket, 24Awg, Crimp; Product Range Amp - Te Connectivity 61T5537
CONTACT, SOCKET, 24AWG, CRIMP; Product Range:HPI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:TE 1735447 & 2041423 Receptacle Housings RoHS Compliant: Yes

CONTACT, SOCKET, 24AWG, CRIMP; Product Range:HPI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:TE 1735447 & 2041423 Receptacle Housings RoHS Compliant: Yes

Supplier's Site
1735801-1 - 2.0Mm,crimp,contact Rohs Compliant Amp - Te Connectivity - 82AC1098 - Newark, An Avnet Company
Chicago, IL, United States
1735801-1 - 2.0Mm,crimp,contact Rohs Compliant Amp - Te Connectivity
82AC1098
1735801-1 - 2.0Mm,crimp,contact Rohs Compliant Amp - Te Connectivity 82AC1098
1735801-1 - 2.0MM,CRIMP,CONTACT ROHS COMPLIANT: YES

1735801-1 - 2.0MM,CRIMP,CONTACT ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, 24Awg, Crimp; Product Range Amp - Te Connectivity - 72Y5036 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24Awg, Crimp; Product Range Amp - Te Connectivity
72Y5036
Contact, Socket, 24Awg, Crimp; Product Range Amp - Te Connectivity 72Y5036
CONTACT, SOCKET, 24AWG, CRIMP; Product Range:HPI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:TE 1735447 & 2041423 Receptacle Housings RoHS Compliant: Yes

CONTACT, SOCKET, 24AWG, CRIMP; Product Range:HPI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:TE 1735447 & 2041423 Receptacle Housings RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1110388-1735801-1 1735801-1 A103922TR-ND 332-1735801-1 1735801-1 61T5537 82AC1098
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Rectangular Connector Contacts 3A 250V Electronic Connector Contacts Contact, Socket, 24Awg, Crimp; Product Range Amp - Te Connectivity 1735801-1 - 2.0Mm,crimp,contact Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 120 Housings, Black - 1321G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3335-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details