TE Connectivity Micro SATA Connectors 1735583-1

Description
Configuration Features Number of Positions : 16 Number of Rows : 1 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Configuration : 2P + 7P + 7P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Matte Dimensions Height Above PC Board : 5.75 MM  [.023 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Boardlock Material : Copper Alloy Boardlock Plating Finish : Matte Boardlock Plating Material : Tin Boardlock Type : Fork Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Bottom PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Bottom Mount Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Product Type : Connector Shell : Without Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 16 Number of Rows : 1 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Configuration : 2P + 7P + 7P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Matte Dimensions Height Above PC Board : 5.75 MM  [.023 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Boardlock Material : Copper Alloy Boardlock Plating Finish : Matte Boardlock Plating Material : Tin Boardlock Type : Fork Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Bottom PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Bottom Mount Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Product Type : Connector Shell : Without Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro SATA Connectors - 1735583-1 - TE Connectivity
Berwyn, PA, United States
Micro SATA Connectors
1735583-1
Micro SATA Connectors 1735583-1
Configuration Features Number of Positions : 16 Number of Rows : 1 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Configuration : 2P + 7P + 7P Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Matte Dimensions Height Above PC Board : 5.75 MM  [.023 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Boardlock Material : Copper Alloy Boardlock Plating Finish : Matte Boardlock Plating Material : Tin Boardlock Type : Fork Connector Mounting Type : Board Mount Mating Alignment Type : Polarization PCB Mount Location : Bottom PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Bottom Mount Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Product Type : Connector Shell : Without Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 16
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Configuration : 2P + 7P + 7P
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Termination Area Plating Finish : Matte

Dimensions


  • Height Above PC Board : 5.75 MM  [.023 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Boardlock Material : Copper Alloy
  • Boardlock Plating Finish : Matte
  • Boardlock Plating Material : Tin
  • Boardlock Type : Fork
  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Polarization
  • PCB Mount Location : Bottom
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Comment : Bottom Mount

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Product Type : Connector
  • Shell : Without

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • High Temperature Housing : Yes
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Pluggable Connectors - 1735583-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1735583-1
Pluggable Connectors 1735583-1
MICRO SATA RECEPTACLE, R/A SMT,

MICRO SATA RECEPTACLE, R/A SMT,

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1735583-1 1735583-1
Product Name Micro SATA Connectors Pluggable Connectors
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products