TE Connectivity No. Of Contacts Te Connectivity 1735443-2.

Description
No. of Contacts:16Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Screw; Product Range:Micro SATA Series; Connector Mounting:PCB Mount; Contact Plating:Gold Flash over Nickel Plated Contacts RoHS Compliant: Yes
Description
No. of Contacts:16Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Screw; Product Range:Micro SATA Series; Connector Mounting:PCB Mount; Contact Plating:Gold Flash over Nickel Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Te Connectivity - 32AC5123 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Te Connectivity
32AC5123
No. Of Contacts Te Connectivity 32AC5123
No. of Contacts:16Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Screw; Product Range:Micro SATA Series; Connector Mounting:PCB Mount; Contact Plating:Gold Flash over Nickel Plated Contacts RoHS Compliant: Yes

No. of Contacts:16Contacts; Gender:Plug; Connector Type:SATA; Contact Termination Type:Screw; Product Range:Micro SATA Series; Connector Mounting:PCB Mount; Contact Plating:Gold Flash over Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32AC5123
Product Name No. Of Contacts Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
High Speed MIL-DTL-83527 -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details