TE Connectivity ™ Hard To Find - 1734300-1 1734300-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1121473-1734300-1 Type: Shield Finger Length: 0.177" (4.50mm) Height: 0.118" (3.00mm) Material: Titanium Copper Plating: Gold Plating - Thickness: 2μin (0.05μm) Attachment Method: Solder Width: 0.098" (2.50mm) Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable
Request a Quote
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1121473-1734300-1 Type: Shield Finger Length: 0.177" (4.50mm) Height: 0.118" (3.00mm) Material: Titanium Copper Plating: Gold Plating - Thickness: 2μin (0.05μm) Attachment Method: Solder Width: 0.098" (2.50mm) Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1734300-1 - 1121473-1734300-1 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1734300-1
1121473-1734300-1
Hard To Find - 1734300-1 1121473-1734300-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1121473-1734300-1 Type: Shield Finger Length: 0.177" (4.50mm) Height: 0.118" (3.00mm) Material: Titanium Copper Plating: Gold Plating - Thickness: 2μin (0.05μm) Attachment Method: Solder Width: 0.098" (2.50mm) Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1121473-1734300-1
Type: Shield Finger
Length: 0.177" (4.50mm)
Height: 0.118" (3.00mm)
Material: Titanium Copper
Plating: Gold
Plating - Thickness: 2μin (0.05μm)
Attachment Method: Solder
Width: 0.098" (2.50mm)
Categories: RF/IF and RFID
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1121473-1734300-1
Product Name Hard To Find - 1734300-1
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-704 4308RV-704XJLD , 4308RV-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details