173088-1 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers173088-1
Description
Body Features Primary Product Material : Carbon Steel
Dimensions Product Length : 12.7 MM [.5 INCH ] Thread Length : 7.92 MM [.312 INCH ]
Mechanical Attachment Thread Size : M3 x 0.5
Packaging Features Packaging Method : Box Packaging Quantity : 8271
Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
TE Connectivity
Powell Electronics, Inc.
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Carbon Steel
Dimensions Product Length : 12.7 MM [.5 INCH ] Thread Length : 7.92 MM [.312 INCH ]
Mechanical Attachment Thread Size : M3 x 0.5
Packaging Features Packaging Method : Box Packaging Quantity : 8271
Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Body Features Primary Product Material : Carbon Steel
Dimensions Product Length : 12.7 MM [.5 INCH ] Thread Length : 7.92 MM [.312 INCH ]
Mechanical Attachment Thread Size : M3 x 0.5
Packaging Features Packaging Method : Box Packaging Quantity : 8271
Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Body Features
Primary Product Material : Carbon Steel
Dimensions
Product Length : 12.7 MM [.5 INCH ]
Thread Length : 7.92 MM [.312 INCH ]
Mechanical Attachment
Thread Size : M3 x 0.5
Packaging Features
Packaging Method : Box
Packaging Quantity : 8271
Product Type Features
Connector Hardware Accessory Type : Female Screwlock
Hardware Accessory Function : Latching, Locking & Retention