173034-1 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers173034-1
Description
Body Features Primary Product Material : Carbon Steel
Dimensions Product Feature Length : 12.7 MM [.5 INCH ] Thread Length : 7.92 MM [.311 INCH ]
Mechanical Attachment Thread Size : 4-40 UNC, M3 x 0.5
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
TE Connectivity
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Carbon Steel
Dimensions Product Feature Length : 12.7 MM [.5 INCH ] Thread Length : 7.92 MM [.311 INCH ]
Mechanical Attachment Thread Size : 4-40 UNC, M3 x 0.5
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Body Features Primary Product Material : Carbon Steel
Dimensions Product Feature Length : 12.7 MM [.5 INCH ] Thread Length : 7.92 MM [.311 INCH ]
Mechanical Attachment Thread Size : 4-40 UNC, M3 x 0.5
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Body Features
Primary Product Material : Carbon Steel
Dimensions
Product Feature Length : 12.7 MM [.5 INCH ]
Thread Length : 7.92 MM [.311 INCH ]
Mechanical Attachment
Thread Size : 4-40 UNC, M3 x 0.5
Packaging Features
Packaging Method : Bag
Packaging Quantity : 500
Product Type Features
Connector Hardware Accessory Type : Female Screwlock
Hardware Accessory Function : Latching, Locking & Retention