TE Connectivity Wire-to-Board Connector Contacts 172781-2

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2.5, 2 Contact Mating Area Plating Material : Tin Contact Type : Pin Mating Tab Width : .5 MM  [.02 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Accepts Wire Insulation Diameter Range : 1.1 - 1.8 MM  [.043 - .071 INCH ] PCB Hole Diameter : .99 MM  [.039 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Electrical Characteristics Insulation Resistance (MEGO) : 1000 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Other Comment : Machine applied applicator required. Packaging Features Packaging Method : Strip Packaging Quantity : 25000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2.5, 2 Contact Mating Area Plating Material : Tin Contact Type : Pin Mating Tab Width : .5 MM  [.02 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Accepts Wire Insulation Diameter Range : 1.1 - 1.8 MM  [.043 - .071 INCH ] PCB Hole Diameter : .99 MM  [.039 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Electrical Characteristics Insulation Resistance (MEGO) : 1000 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Other Comment : Machine applied applicator required. Packaging Features Packaging Method : Strip Packaging Quantity : 25000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Connector Contacts - 172781-2 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Connector Contacts
172781-2
Wire-to-Board Connector Contacts 172781-2
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2.5, 2 Contact Mating Area Plating Material : Tin Contact Type : Pin Mating Tab Width : .5 MM  [.02 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Accepts Wire Insulation Diameter Range : 1.1 - 1.8 MM  [.043 - .071 INCH ] PCB Hole Diameter : .99 MM  [.039 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Electrical Characteristics Insulation Resistance (MEGO) : 1000 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Other Comment : Machine applied applicator required. Packaging Features Packaging Method : Strip Packaging Quantity : 25000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 2.5, 2
  • Contact Mating Area Plating Material : Tin
  • Contact Type : Pin
  • Mating Tab Width : .5 MM  [.02 INCH ]
  • Wire Contact Termination Area Plating Material : Pre-Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.1 - 1.8 MM  [.043 - .071 INCH ]
  • PCB Hole Diameter : .99 MM  [.039 INCH ]
  • Wire Size (MMSQ) : .05 - .15
  • Wire Size (AWG) : 30 - 26

Electrical Characteristics


  • Insulation Resistance (MEGO) : 1000

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Other


  • Comment : Machine applied applicator required.

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 25000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire, Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Terminals - Wire to Board Connectors - A111048CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A111048CT-ND
Terminals - Wire to Board Connectors A111048CT-ND
CONN TERM WTB 26-30AWG TIN

CONN TERM WTB 26-30AWG TIN

Buy Now Datasheet
Terminals - Wire to Board Connectors - A111048TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A111048TR-ND
Terminals - Wire to Board Connectors A111048TR-ND
CONN TERM WTB 26-30AWG TIN

CONN TERM WTB 26-30AWG TIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 172781-2 A111048CT-ND A111048TR-ND
Product Name Wire-to-Board Connector Contacts Terminals - Wire to Board Connectors Terminals - Wire to Board Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 12 to 14 AWG
View Details
2 suppliers
Quick Disconnects - 1-1627154-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
PCB Terminals - 1-1627136-2 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 1-1744128-1 - TE Connectivity
Specs
Features RoHS
View Details