TE Connectivity Wire-to-Board Connector Contacts 172781-1

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2.5, 2 Contact Mating Area Plating Material : Tin Contact Type : Pin Mating Tab Width : .5 MM  [.02 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Accepts Wire Insulation Diameter Range : 1.1 - 1.8 MM  [.043 - .071 INCH ] PCB Hole Diameter : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Electrical Characteristics Insulation Resistance (MEGO) : 1000 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Other Comment : Machine applied applicator required. Packaging Features Packaging Method : Strip Packaging Quantity : 25000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2.5, 2 Contact Mating Area Plating Material : Tin Contact Type : Pin Mating Tab Width : .5 MM  [.02 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Accepts Wire Insulation Diameter Range : 1.1 - 1.8 MM  [.043 - .071 INCH ] PCB Hole Diameter : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Electrical Characteristics Insulation Resistance (MEGO) : 1000 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Other Comment : Machine applied applicator required. Packaging Features Packaging Method : Strip Packaging Quantity : 25000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Connector Contacts - 172781-1 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Connector Contacts
172781-1
Wire-to-Board Connector Contacts 172781-1
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2.5, 2 Contact Mating Area Plating Material : Tin Contact Type : Pin Mating Tab Width : .5 MM  [.02 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Accepts Wire Insulation Diameter Range : 1.1 - 1.8 MM  [.043 - .071 INCH ] PCB Hole Diameter : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26 Electrical Characteristics Insulation Resistance (MEGO) : 1000 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Other Comment : Machine applied applicator required. Packaging Features Packaging Method : Strip Packaging Quantity : 25000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 2.5, 2
  • Contact Mating Area Plating Material : Tin
  • Contact Type : Pin
  • Mating Tab Width : .5 MM  [.02 INCH ]
  • Wire Contact Termination Area Plating Material : Pre-Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.1 - 1.8 MM  [.043 - .071 INCH ]
  • PCB Hole Diameter : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .05 - .15
  • Wire Size (AWG) : 30 - 26

Electrical Characteristics


  • Insulation Resistance (MEGO) : 1000

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Other


  • Comment : Machine applied applicator required.

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 25000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire, Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 172781-1
Product Name Wire-to-Board Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163081-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 1-175196-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Connector Contacts - 1-175249-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details