TE Connectivity Automotive Terminals 172777-2

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .65 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 2.2 - 3.4 MM  [.086 - .134 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Wire Size Search (AWG) : 20, 19, 18, 15, 17, 16, 14 Wire Size Search (MMSQ) : 2, 1.5, 1, .5, .8, .6, 1.25 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 90 DEGC , 100 DEGC , 85 DEGC , 105 DEGC  [176 DEGF , 221 DEGF , 212 DEGF , 185 DEGF , 194 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .65 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 2.2 - 3.4 MM  [.086 - .134 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Wire Size Search (AWG) : 20, 19, 18, 15, 17, 16, 14 Wire Size Search (MMSQ) : 2, 1.5, 1, .5, .8, .6, 1.25 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 90 DEGC , 100 DEGC , 85 DEGC , 105 DEGC  [176 DEGF , 221 DEGF , 212 DEGF , 185 DEGF , 194 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 172777-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
172777-2
Automotive Terminals 172777-2
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .65 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 2.2 - 3.4 MM  [.086 - .134 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Wire Size Search (AWG) : 20, 19, 18, 15, 17, 16, 14 Wire Size Search (MMSQ) : 2, 1.5, 1, .5, .8, .6, 1.25 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 90 DEGC , 100 DEGC , 85 DEGC , 105 DEGC  [176 DEGF , 221 DEGF , 212 DEGF , 185 DEGF , 194 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 3mm
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Tab Thickness : .65 MM  [.025 INCH ]
  • Mating Tab Width : 3 MM  [.118 INCH ]
  • Terminal Type : Tab
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Compatible Insulation Diameter Range : 2.2 - 3.4 MM  [.086 - .134 INCH ]
  • Wire Size (MMSQ) : .5 - 2
  • Wire Size (AWG) : 20 - 14
  • Wire Size Search (AWG) : 20, 19, 18, 15, 17, 16, 14
  • Wire Size Search (MMSQ) : 2, 1.5, 1, .5, .8, .6, 1.25

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 80 DEGC , 90 DEGC , 100 DEGC , 85 DEGC , 105 DEGC  [176 DEGF , 221 DEGF , 212 DEGF , 185 DEGF , 194 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 172777-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241374-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2203265-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1703930-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1437709-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details