TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 172763-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333436-172763-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 14-18 AWG Contact Material: Brass Gender: Female Standard Package: 2,000 Mounting: Free Hanging (In-Line), Right Angle Terminal Type: Angled - 90°, Flag Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.307" (7.80mm) Insulation Diameter: 0.110" ~ 0.205" (2.79mm ~ 5.21mm) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: 172763-1-ND,-172763- 1-CSI,-172763-1-SI,A 105443CT,A105443TR,2 266-172763-1TR,17276 31 Base Product Number: 172763 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333436-172763-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 14-18 AWG Contact Material: Brass Gender: Female Standard Package: 2,000 Mounting: Free Hanging (In-Line), Right Angle Terminal Type: Angled - 90°, Flag Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.307" (7.80mm) Insulation Diameter: 0.110" ~ 0.205" (2.79mm ~ 5.21mm) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: 172763-1-ND,-172763- 1-CSI,-172763-1-SI,A 105443CT,A105443TR,2 266-172763-1TR,17276 31 Base Product Number: 172763 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333436-172763-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333436-172763-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333436-172763-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333436-172763-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 14-18 AWG Contact Material: Brass Gender: Female Standard Package: 2,000 Mounting: Free Hanging (In-Line), Right Angle Terminal Type: Angled - 90°, Flag Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.307" (7.80mm) Insulation Diameter: 0.110" ~ 0.205" (2.79mm ~ 5.21mm) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: 172763-1-ND,-172763- 1-CSI,-172763-1-SI,A 105443CT,A105443TR,2 266-172763-1TR,17276 31 Base Product Number: 172763 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333436-172763-1
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 14-18 AWG
Contact Material: Brass
Gender: Female
Standard Package: 2,000
Mounting: Free Hanging (In-Line), Right Angle
Terminal Type: Angled - 90°, Flag
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.307" (7.80mm)
Insulation Diameter: 0.110" ~ 0.205" (2.79mm ~ 5.21mm)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: 172763-1-ND,-172763-1-CSI,-172763-1-SI,A105443CT,A105443TR,2266-172763-1TR,1727631
Base Product Number: 172763
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-172763-1
Electronic Connector 392-172763-1
14-18AWG Brass Quick Disconnect Terminal, 6.35mm Tab, Tin Plated Product overview: 172763-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-172763-1 can be used for catalog matching and distributor lookup.

14-18AWG Brass Quick Disconnect Terminal, 6.35mm Tab, Tin Plated Product overview: 172763-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-172763-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A105443TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A105443TR-ND
Quick Connects, Quick Disconnect Connectors A105443TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A105443CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A105443CT-ND
Quick Connects, Quick Disconnect Connectors A105443CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Open Barrel Splice, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity - 70AH7126 - Newark, An Avnet Company
Chicago, IL, United States
Open Barrel Splice, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity
70AH7126
Open Barrel Splice, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity 70AH7126
OPEN BARREL SPLICE, 6.35 X 0.81MM ROHS COMPLIANT: YES

OPEN BARREL SPLICE, 6.35 X 0.81MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333436-172763-1 392-172763-1 A105443TR-ND 70AH7126
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Quick Connects, Quick Disconnect Connectors Open Barrel Splice, 6.35 X 0.81Mm Rohs Compliant Amp - Te Connectivity
Termination Crimp Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1408-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details