TE Connectivity Quick Connects, Quick Disconnect Connectors 172761-1

Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 17-172761-1TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
17-172761-1TR-ND
Quick Connects, Quick Disconnect Connectors 17-172761-1TR-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 17-172761-1CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
17-172761-1CT-ND
Quick Connects, Quick Disconnect Connectors 17-172761-1CT-ND
CONN QC RCPT 18-22AWG 0.250

CONN QC RCPT 18-22AWG 0.250

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364893-172761-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364893-172761-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364893-172761-1
Win Source Part Number: 1364893-172761-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Package: Tape & Reel Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark II Product Status: Active Base Product Number: 172761 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Non-Insulated Termination: Crimp Contact Material: Brass Terminal Type: Angled - 90°, Flag Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.307" (7.80mm) Insulation Diameter: 0.059" ~ 0.106" (1.50mm ~ 2.69mm)

Win Source Part Number: 1364893-172761-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Package: Tape & Reel
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark II
Product Status: Active
Base Product Number: 172761
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Termination: Crimp
Contact Material: Brass
Terminal Type: Angled - 90°, Flag
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.307" (7.80mm)
Insulation Diameter: 0.059" ~ 0.106" (1.50mm ~ 2.69mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-172761-1
Electronic Connector 392-172761-1
Female Brass Terminal, 18-22AWG, 6.35mm Tab, Tin Plated Product overview: 172761-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-172761-1 can be used for catalog matching and distributor lookup.

Female Brass Terminal, 18-22AWG, 6.35mm Tab, Tin Plated Product overview: 172761-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-172761-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
250 Flag Positive Rec Rohs Compliant Amp - Te Connectivity - 11H9022 - Newark, An Avnet Company
Chicago, IL, United States
250 Flag Positive Rec Rohs Compliant Amp - Te Connectivity
11H9022
250 Flag Positive Rec Rohs Compliant Amp - Te Connectivity 11H9022
250 FLAG POSITIVE REC ROHS COMPLIANT: YES

250 FLAG POSITIVE REC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-172761-1TR-ND 1364893-172761-1 392-172761-1 11H9022
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector 250 Flag Positive Rec Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data