TE Connectivity Power Contacts 172754-1

Description
Configuration Features Number of Positions : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Select Gold Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.3 MICM  [50 MICIN ] Mating Tab Thickness : .8 MM  [.03 INCH ] Mating Tab Width : 1.6 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material Thickness (MICM) : .76 Dimensions Accepts Wire Insulation Diameter Range : 1.1 - 2.79 MM  [.043 - .11 INCH ] Wire Size (MMSQ) : .2 - .8 Wire Size (AWG) : 24 - 18 Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Strip Packaging Quantity : 4000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Power Contact Type : Contact Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Select Gold Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.3 MICM  [50 MICIN ] Mating Tab Thickness : .8 MM  [.03 INCH ] Mating Tab Width : 1.6 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material Thickness (MICM) : .76 Dimensions Accepts Wire Insulation Diameter Range : 1.1 - 2.79 MM  [.043 - .11 INCH ] Wire Size (MMSQ) : .2 - .8 Wire Size (AWG) : 24 - 18 Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Strip Packaging Quantity : 4000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Power Contact Type : Contact Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - 172754-1 - TE Connectivity
Berwyn, PA, United States
Power Contacts
172754-1
Power Contacts 172754-1
Configuration Features Number of Positions : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Select Gold Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.3 MICM  [50 MICIN ] Mating Tab Thickness : .8 MM  [.03 INCH ] Mating Tab Width : 1.6 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Gold Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material Thickness (MICM) : .76 Dimensions Accepts Wire Insulation Diameter Range : 1.1 - 2.79 MM  [.043 - .11 INCH ] Wire Size (MMSQ) : .2 - .8 Wire Size (AWG) : 24 - 18 Housing Features Centerline (Pitch) : 10.16 MM  [.4 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Strip Packaging Quantity : 4000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Power Contact Type : Contact Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Select Gold
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.3 MICM  [50 MICIN ]
  • Mating Tab Thickness : .8 MM  [.03 INCH ]
  • Mating Tab Width : 1.6 MM  [.062 INCH ]
  • Wire Contact Termination Area Plating Material : Gold
  • Wire Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Material Thickness (MICM) : .76

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.1 - 2.79 MM  [.043 - .11 INCH ]
  • Wire Size (MMSQ) : .2 - .8
  • Wire Size (AWG) : 24 - 18

Housing Features


  • Centerline (Pitch) : 10.16 MM  [.4 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 4000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Power Contact Type : Contact
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 172754-1
Product Name Power Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-8 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 109029-ZZ - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details