TE Connectivity Rectangular Wire & Cable Connectors & Housings 172653-3

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 12 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Connector Height (INCH) : 5 Electrical Characteristics Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 12 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Connector Height (INCH) : 5 Electrical Characteristics Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 172653-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
172653-3
Rectangular Wire & Cable Connectors & Housings 172653-3
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 12 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Connector Height (INCH) : 5 Electrical Characteristics Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 15

Dimensions


  • Connector Height (INCH) : 5

Electrical Characteristics


  • Termination Resistance (MOHM) : 12

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Buy Now
Power Connectors - 172653-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
172653-3
Power Connectors 172653-3
DRAWER CONN MALE ASSY 12P

DRAWER CONN MALE ASSY 12P

Buy Now
Backplane Connectors - Specialized - 172653-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
172653-3
Backplane Connectors - Specialized 172653-3
CONN BLNDMATE DRAWER 12POS PCB

CONN BLNDMATE DRAWER 12POS PCB

Supplier's Site Datasheet
Drawer Conn Male Assy 12P Rohs Compliant Amp - Te Connectivity - 11H8981 - Newark, An Avnet Company
Chicago, IL, United States
Drawer Conn Male Assy 12P Rohs Compliant Amp - Te Connectivity
11H8981
Drawer Conn Male Assy 12P Rohs Compliant Amp - Te Connectivity 11H8981
DRAWER CONN MALE ASSY 12P ROHS COMPLIANT: YES

DRAWER CONN MALE ASSY 12P ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172653-3 172653-3 172653-3 11H8981
Product Name Rectangular Wire & Cable Connectors & Housings Power Connectors Backplane Connectors - Specialized Drawer Conn Male Assy 12P Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104915-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details