TE Connectivity Rectangular Wire & Cable Connectors & Housings 172653-2

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 9, 15 Dimensions Row-to-Row Spacing : 9.9 MM  [.389 INCH ] Housing Features Centerline (Pitch) : 5 MM , 6.6 MM  [.259 INCH , .196 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 9, 15 Dimensions Row-to-Row Spacing : 9.9 MM  [.389 INCH ] Housing Features Centerline (Pitch) : 5 MM , 6.6 MM  [.259 INCH , .196 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 172653-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
172653-2
Rectangular Wire & Cable Connectors & Housings 172653-2
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 9, 15 Dimensions Row-to-Row Spacing : 9.9 MM  [.389 INCH ] Housing Features Centerline (Pitch) : 5 MM , 6.6 MM  [.259 INCH , .196 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 9, 15

Dimensions


  • Row-to-Row Spacing : 9.9 MM  [.389 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM , 6.6 MM  [.259 INCH , .196 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Buy Now Datasheet
Singapore, Singapore
15A Electronic Connector
316-172653-2
15A Electronic Connector 316-172653-2
8 Pos 5mm Header, 15A, Gold, Straight, Thru-Hole, Blue Product overview: 172653-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-172653-2 can be used for catalog matching and distributor lookup.

8 Pos 5mm Header, 15A, Gold, Straight, Thru-Hole, Blue Product overview: 172653-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-172653-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - 172653-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
172653-2
Power Connectors 172653-2
DRAWER CONNECTOR MALE ASSY 8 P

DRAWER CONNECTOR MALE ASSY 8 P

Buy Now
Swedesboro, NJ, United States
Power Connectors
172653-2
Power Connectors 172653-2
Power Connectors

Power Connectors

Buy Now
Drawer Connector Male Assy 8 P Rohs Compliant Amp - Te Connectivity - 11H8980 - Newark, An Avnet Company
Chicago, IL, United States
Drawer Connector Male Assy 8 P Rohs Compliant Amp - Te Connectivity
11H8980
Drawer Connector Male Assy 8 P Rohs Compliant Amp - Te Connectivity 11H8980
DRAWER CONNECTOR MALE ASSY 8 P ROHS COMPLIANT: YES

DRAWER CONNECTOR MALE ASSY 8 P ROHS COMPLIANT: YES

Supplier's Site
Backplane Connectors - Specialized - 172653-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
172653-2
Backplane Connectors - Specialized 172653-2
CONN BLNDMATE DRAWER 8POS PCB

CONN BLNDMATE DRAWER 8POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172653-2 316-172653-2 172653-2 11H8980 172653-2
Product Name Rectangular Wire & Cable Connectors & Housings 15A Electronic Connector Power Connectors Drawer Connector Male Assy 8 P Rohs Compliant Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp Solder
Mounting Free-Hanging (In-Line)
Current Rating 9.0 to 15.0 amps 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103688-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Headers, Male Pins - A26825-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers