9 Rectangular Connectors - Housings Plug Natural
9 Pos Crimp Wire Housing, Signal, 15A, Brass/Tin, Straight Product overview: 172496-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172496-1 can be used for catalog matching and distributor lookup.
Connectors
RECTANGULAR POWER HOUSING, PLUG, CABLE; Product Range:MIC MK-II Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP MIC MK-II Series Pin Crimp Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6)RoHS Compliant: Yes
MIC PLUG HSG 9P (MK II)
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6801275P | 6801275 | A126071-ND | 340-172496-1 | 172496-1 | 75Y4680 | 41AJ4205 |
| Product Name | Wire Housings & Plugs | Wire Housings & Plugs | Rectangular Connector Housings | 15A Electronic Connector | Rectangular Power Housing, Plug, Cable; Product Range Amp - Te Connectivity | Mic Plug Hsg 9P (Mk Ii) Amp - Te Connectivity | |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||||
| Geometry | Straight | Straight; Straight | |||||
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |