TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 172494-1

Description
Win Source Part Number: 1365582-172494-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MIC (Multi-Interlock) Package: Bulk Product Status: Active Base Product Number: 172494 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Plug Contact Type: Female Socket Number of Positions: 5 Number of Rows: 2 Fastening Type: Latch Lock Note: Contacts Not Included Row Spacing: 0.236" (6.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1365582-172494-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MIC (Multi-Interlock) Package: Bulk Product Status: Active Base Product Number: 172494 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Plug Contact Type: Female Socket Number of Positions: 5 Number of Rows: 2 Fastening Type: Latch Lock Note: Contacts Not Included Row Spacing: 0.236" (6.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365582-172494-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365582-172494-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365582-172494-1
Win Source Part Number: 1365582-172494-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MIC (Multi-Interlock) Package: Bulk Product Status: Active Base Product Number: 172494 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Plug Contact Type: Female Socket Number of Positions: 5 Number of Rows: 2 Fastening Type: Latch Lock Note: Contacts Not Included Row Spacing: 0.236" (6.00mm)

Win Source Part Number: 1365582-172494-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MIC (Multi-Interlock)
Package: Bulk
Product Status: Active
Base Product Number: 172494
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 5
Number of Rows: 2
Fastening Type: Latch Lock
Note: Contacts Not Included
Row Spacing: 0.236" (6.00mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-172494-1
Electronic Connector 340-172494-1
5 Pos Signal Rectangular Connector, Wire-to-Wire, Female Socket, Crimp Product overview: 172494-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172494-1 can be used for catalog matching and distributor lookup.

5 Pos Signal Rectangular Connector, Wire-to-Wire, Female Socket, Crimp Product overview: 172494-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172494-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 1639911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1639911
Wire Housings & Plugs 1639911
TE Connectivity 172494-1

TE Connectivity 172494-1

Supplier's Site
Rectangular Connector Housings - A122348-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A122348-ND
Rectangular Connector Housings A122348-ND
5 Rectangular Connectors - Housings Plug Natural

5 Rectangular Connectors - Housings Plug Natural

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Mic Mark-2 Plug Hsg 5P Amp - Te Connectivity - 41AJ4203 - Newark, An Avnet Company
Chicago, IL, United States
Mic Mark-2 Plug Hsg 5P Amp - Te Connectivity
41AJ4203
Mic Mark-2 Plug Hsg 5P Amp - Te Connectivity 41AJ4203
MIC MARK-2 PLUG HSG 5P

MIC MARK-2 PLUG HSG 5P

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1365582-172494-1 340-172494-1 1639911 A122348-ND 172494-1 41AJ4203
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Electronic Connector Wire Housings & Plugs Rectangular Connector Housings Mic Mark-2 Plug Hsg 5P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details