TE Connectivity Pillow Block/Bearing Housing 172342-1

Description
CONNECTOR, PIN AND SOCKET, 15 POSITION, 3 ROW, FEMALES, 4.2 MM PITCH, FREE HANGING. FREE 2 YEAR RADWELL WARRANTY
Description
CONNECTOR, PIN AND SOCKET, 15 POSITION, 3 ROW, FEMALES, 4.2 MM PITCH, FREE HANGING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 67240776 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
67240776
Pillow Block/Bearing Housing 67240776
CONNECTOR, PIN AND SOCKET, 15 POSITION, 3 ROW, FEMALES, 4.2 MM PITCH, FREE HANGING. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, PIN AND SOCKET, 15 POSITION, 3 ROW, FEMALES, 4.2 MM PITCH, FREE HANGING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 67240776
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
Bearing Stainless Steel
View Details
Thomson Closed Type Super Ball Bushing Pillow Block SPB24 - TSPB-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 2000 lbs (907 kg)
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP21031 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 1.94 inch (49.21 mm)
View Details
2 suppliers