TE Connectivity Rectangular Wire & Cable Connectors & Housings 172339-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.2 MM  [.163 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.2 MM  [.163 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 172339-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
172339-1
Rectangular Wire & Cable Connectors & Housings 172339-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing : 4.2 MM  [.163 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2
  • Number of Signal Positions : 0

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without

Dimensions


  • Row-to-Row Spacing : 4.2 MM  [.163 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
172339-1
Headers & Wire Housings 172339-1
Mini UMNL - Plug and

Mini UMNL - Plug and

Buy Now
Rectangular Connector Housings - A97674-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A97674-ND
Rectangular Connector Housings A97674-ND
"6 Rectangular Connectors - Housings Plug Natural 0.163"" (4.14mm)"

"6 Rectangular Connectors - Housings Plug Natural 0.163"" (4.14mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1221723-172339-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1221723-172339-1
Connectors, Interconnects - Rectangular Connectors - Housings 1221723-172339-1
Win Source Part Number: 1221723-172339-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Mini-Universal MATE-N-LOK Number of Positions: 6 Pitch: 0.163" (4.14mm) Color: Natural Connector Type: Plug Contact Type: Male or Female Number of Rows: 2 Row Spacing: 0.163" (4.14mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 0-0172339-1; 1723391; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: 1723391,2266-172339- 1,A97674 Base Product Number: 172339

Win Source Part Number: 1221723-172339-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Mini-Universal MATE-N-LOK
Number of Positions: 6
Pitch: 0.163" (4.14mm)
Color: Natural
Connector Type: Plug
Contact Type: Male or Female
Number of Rows: 2
Row Spacing: 0.163" (4.14mm)
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 500
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 0-0172339-1; 1723391;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: 1723391,2266-172339-1,A97674
Base Product Number: 172339

Buy Now Datasheet
Singapore, Singapore
600V 9.5A Electronic Connector
340-172339-1
600V 9.5A Electronic Connector 340-172339-1
6 Pos 600V 9.5A Wire-to-Wire Plug Housing Product overview: 172339-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9.5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172339-1 can be used for catalog matching and distributor lookup.

6 Pos 600V 9.5A Wire-to-Wire Plug Housing Product overview: 172339-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9.5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172339-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors Crimp Housings, Commercial, Power (5-10A/ckt) - 172339-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Power (5-10A/ckt)
172339-1
Connectors Crimp Housings, Commercial, Power (5-10A/ckt) 172339-1
UNIV M-N-L HSG

UNIV M-N-L HSG

Buy Now
Univ M-N-L Hsg Rohs Compliant Amp - Te Connectivity - 42M1487 - Newark, An Avnet Company
Chicago, IL, United States
Univ M-N-L Hsg Rohs Compliant Amp - Te Connectivity
42M1487
Univ M-N-L Hsg Rohs Compliant Amp - Te Connectivity 42M1487
UNIV M-N-L HSG ROHS COMPLIANT: YES

UNIV M-N-L HSG ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Soft Shell; 6; 600 VAC; Plug; Double-Row; Nylon; Plug; Natural - 70083028 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; 6; 600 VAC; Plug; Double-Row; Nylon; Plug; Natural
70083028
Connector, Soft Shell; 6; 600 VAC; Plug; Double-Row; Nylon; Plug; Natural 70083028
Soft Shell Connector, Rated Voltage 600 VAC, Rated Current 9 A Centerline Spacing: 0.163" (4.14 mm). Material: Nylon. These soft shell connectors have mini-universal MATE-N-LOK connector line. 0.163 " centerline.

Soft Shell Connector, Rated Voltage 600 VAC, Rated Current 9 A
Centerline Spacing: 0.163" (4.14 mm). Material: Nylon.
These soft shell connectors have mini-universal MATE-N-LOK connector line. 0.163 " centerline.

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172339-1 172339-1 A97674-ND 1221723-172339-1 340-172339-1 172339-1 42M1487 70083028
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Housings 600V 9.5A Electronic Connector Connectors Crimp Housings, Commercial, Power (5-10A/ckt) Univ M-N-L Hsg Rohs Compliant Amp - Te Connectivity Connector, Soft Shell; 6; 600 VAC; Plug; Double-Row; Nylon; Plug; Natural
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1318114-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
5 suppliers
Rectangular Connector Accessories - 1734-1011-241-0605-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Accessories - 1734-1011-250-1205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Between Series Adapters - 1060487-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers