TE Connectivity Electronic Connector 172320-2

Description
1 Pos Receptacle Housing, Crimp, Nylon, Tin Plated Brass, 105°C Product overview: 172320-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172320-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1 Pos Receptacle Housing, Crimp, Nylon, Tin Plated Brass, 105°C Product overview: 172320-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172320-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-172320-2
Electronic Connector 340-172320-2
1 Pos Receptacle Housing, Crimp, Nylon, Tin Plated Brass, 105°C Product overview: 172320-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172320-2 can be used for catalog matching and distributor lookup.

1 Pos Receptacle Housing, Crimp, Nylon, Tin Plated Brass, 105°C Product overview: 172320-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172320-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Unreviewed - 172320-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
172320-2
Connectors Unreviewed 172320-2
POSITIVE LOCK 1P

POSITIVE LOCK 1P

Buy Now
Connectors, Interconnects - Terminals - Housings, Boots - 1007957-172320-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1007957-172320-2
Connectors, Interconnects - Terminals - Housings, Boots 1007957-172320-2
Win Source Part Number: 1007957-172320-2 Category: Connectors, Interconnects>Termin als - Housings, Boots Series: Mark II Number of Positions: 1 Color: Black Package: Bulk Note: Contacts Not Included Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Standard Package: 100 Style: Housing Terminal Type: Quick Connect, Disconnect Terminal Size: 0.250" (6.35mm) Material: Nylon Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: 172320-2-ND,-172320- 2-CSI,1723202,A11266 2,-172320-2-SI Base Product Number: 172320

Win Source Part Number: 1007957-172320-2
Category: Connectors, Interconnects>Terminals - Housings, Boots
Series: Mark II
Number of Positions: 1
Color: Black
Package: Bulk
Note: Contacts Not Included
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Standard Package: 100
Style: Housing
Terminal Type: Quick Connect, Disconnect
Terminal Size: 0.250" (6.35mm)
Material: Nylon
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: 172320-2-ND,-172320-2-CSI,1723202,A112662,-172320-2-SI
Base Product Number: 172320

Buy Now Datasheet
Housings, Boots - A112662-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A112662-ND
Housings, Boots A112662-ND
"1 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)"

"1 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)"

Buy Now Datasheet
Housings, Boots - 172320-2 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
172320-2
Housings, Boots 172320-2
CONN RCPT HSG 0.25 1POS BLACK

CONN RCPT HSG 0.25 1POS BLACK

Supplier's Site Datasheet
Positive Lock 1P Rohs Compliant Amp - Te Connectivity - 11H8899 - Newark, An Avnet Company
Chicago, IL, United States
Positive Lock 1P Rohs Compliant Amp - Te Connectivity
11H8899
Positive Lock 1P Rohs Compliant Amp - Te Connectivity 11H8899
POSITIVE LOCK 1P ROHS COMPLIANT: YES

POSITIVE LOCK 1P ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-172320-2 172320-2 1007957-172320-2 A112662-ND 172320-2 11H8899
Product Name Electronic Connector Connectors Unreviewed Connectors, Interconnects - Terminals - Housings, Boots Housings, Boots Housings, Boots Positive Lock 1P Rohs Compliant Amp - Te Connectivity
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products