Pin & Socket Connectors 2P IN-LINE HOUSING
CONN RCPT HSG 2POS 4.14MM
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | 172233-1 | 172233-1 | 172233-1 |
| Product Name | Headers & Wire Housings | Pin & Socket Connectors | Rectangular Connector Housings |
| Product Type | IC Headers | IC Socket | PCB Receptacles; Receptacle |
| RoHS Compliant | RoHS Compliant | ||
| Mounting | Free Hanging | Free Hanging (In-Line) | |
| Voltage Rating | 600 volts |