TE Connectivity Power Relays 1721441-6

Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI600, 4000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 3 G  [.1058 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 2 - 5, 16 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi Contact Number of Poles : 1 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 12 - 13 Insulation Clearance Between Contact & Coil : 3.5 MM  [.138 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 12.5 MM  [.492 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 5 MM  [.197 INCH ] Width Class (Mechanical) (MM) : 0 - 6 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 100 - 150 Coil Power Rating DC (MILW) : 120 Coil Resistance (OHM) : 2700 Coil Special Features : UL Coil Insulation Class A Coil Voltage Rating (VDC) : 18 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Creepage Between Contact & Coil : 3.5 MM  [.138 INCH ] Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 2500 - 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Blister Pack Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTIII
Request a Quote
Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI600, 4000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 3 G  [.1058 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 2 - 5, 16 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi Contact Number of Poles : 1 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 12 - 13 Insulation Clearance Between Contact & Coil : 3.5 MM  [.138 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 12.5 MM  [.492 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 5 MM  [.197 INCH ] Width Class (Mechanical) (MM) : 0 - 6 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 100 - 150 Coil Power Rating DC (MILW) : 120 Coil Resistance (OHM) : 2700 Coil Special Features : UL Coil Insulation Class A Coil Voltage Rating (VDC) : 18 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Creepage Between Contact & Coil : 3.5 MM  [.138 INCH ] Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 2500 - 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Blister Pack Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTIII
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1721441-6 - TE Connectivity
Berwyn, PA, United States
Power Relays
1721441-6
Power Relays 1721441-6
Body Features Insulation Special Features : Tracking Index of Relay Base PTI600, 4000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 3 G  [.1058 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 2 - 5, 16 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi Contact Number of Poles : 1 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 12 - 13 Insulation Clearance Between Contact & Coil : 3.5 MM  [.138 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 12.5 MM  [.492 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 5 MM  [.197 INCH ] Width Class (Mechanical) (MM) : 0 - 6 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 100 - 150 Coil Power Rating DC (MILW) : 120 Coil Resistance (OHM) : 2700 Coil Special Features : UL Coil Insulation Class A Coil Voltage Rating (VDC) : 18 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Creepage Between Contact & Coil : 3.5 MM  [.138 INCH ] Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 2500 - 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Blister Pack Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTIII

Body Features


  • Insulation Special Features : Tracking Index of Relay Base PTI600, 4000V Initial Surge Withstand Voltage between Contacts & Coil
  • Product Weight : 3 G  [.1058 OZ ]

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : 2 - 5, 16
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Material : AgNi
  • Contact Number of Poles : 1
  • Contact Plating Material : Gold
  • Contact Special Features : Bifurcated/Twin Contacts
  • Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 12 - 13
  • Insulation Clearance Between Contact & Coil : 3.5 MM  [.138 INCH ]
  • Insulation Clearance Class (MM) : 2.5 - 4
  • Length Class (Mechanical) (MM) : 16 - 20
  • Product Height : 12.5 MM  [.492 INCH ]
  • Product Length : 20 MM  [.787 INCH ]
  • Product Width : 5 MM  [.197 INCH ]
  • Width Class (Mechanical) (MM) : 0 - 6

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 100 - 150
  • Coil Power Rating DC (MILW) : 120
  • Coil Resistance (OHM) : 2700
  • Coil Special Features : UL Coil Insulation Class A
  • Coil Voltage Rating (VDC) : 18
  • Contact Limiting Breaking Current (AMP) : 5
  • Contact Limiting Continuous Current (AMP) : 5
  • Contact Limiting Making Current (AMP) : 5
  • Contact Switching Voltage (Max) (VAC) : 277
  • Contact Switching Voltage (Max) (VDC) : 125
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 30
  • Insulation Creepage Between Contact & Coil : 3.5 MM  [.138 INCH ]
  • Insulation Creepage Class (MM) : 3 - 5.5
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 2500 - 3000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Blister Pack

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [185 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 50 - 70
  • Environmental Category of Protection : RTIII
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1721441-6
Product Name Power Relays
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393235-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Signal Relays - 1-1393809-4 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
5 suppliers
Relays - Power Relays, Over 2 Amps - 1-1415033-1 - Acme Chip Technology Co., Limited
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 24 volts
View Details
2 suppliers