"4 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"
Win Source Part Number: 1210760-172133-1
Category: Connectors, Interconnects>Termin
Series: 250
Number of Positions: 4
Color: Natural
Package: Bag
Note: Contacts Not Included
Gender: Male, Tab
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Standard Package: 100
Style: Housing
Terminal Type: Quick Connect, Disconnect
Terminal Size: 0.250" (6.35mm)
Stacking Direction: Top to Bottom and Side to Side
Material: Nylon
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 172133-1.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: 172133-1-ND,-172133-
Base Product Number: 172133
Conn Housing RCP 4 POS 9mm Crimp ST Cable Mount Natural Bag Product overview: 172133-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-172133-1 can be used for catalog matching and distributor lookup.
250 SERIES CAP HSG 4P ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 172133-1 | A106266-ND | 1210760-172133-1 | 340-172133-1 | 11H8776 |
| Product Name | Connectors Data & Signal | Housings, Boots | Connectors, Interconnects - Terminals - Housings, Boots | Electronic Connector | 250 Series Cap Hsg 4P Rohs Compliant Amp - Te Connectivity |
| Gender | Male / Plug |