TE Connectivity Electromechanical Relays & Contactors 1721150-5

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Primary Product Color : Black Product Weight : 9.5 G  [.335 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgZnO Dimensions Insulation Clearance Between Contact & Coil : 3.2 MM  [.126 INCH ] Insulation Creepage Between Contact & Coil : 3.2 MM  [.126 INCH ] Product Height : 15.8 MM  [.622 INCH ] Product Length : 19 MM  [.748 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Coil Current (AMP) : .03 Coil Power Rating DC (WATT) : .36 Coil Resistance (OHM) : 400 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 28 Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 28 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Packaging Features Packaging Method : Box & Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Primary Product Color : Black Product Weight : 9.5 G  [.335 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgZnO Dimensions Insulation Clearance Between Contact & Coil : 3.2 MM  [.126 INCH ] Insulation Creepage Between Contact & Coil : 3.2 MM  [.126 INCH ] Product Height : 15.8 MM  [.622 INCH ] Product Length : 19 MM  [.748 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Coil Current (AMP) : .03 Coil Power Rating DC (WATT) : .36 Coil Resistance (OHM) : 400 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 28 Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 28 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Packaging Features Packaging Method : Box & Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Relay, SPDT, 12VDC, THT from the ORWH series features a monostable coil with a power rating of 360 mW and a coil resistance of 400 Ω. It is designed for printed circuit board (PCB) mounting and has a contact current rating of up to 10 A. The relay can handle an output voltage of up to 277 VAC and has a dielectric strength of 1500 to 6000 V between the coil and contacts. It operates within an ambient temperature range of -30 °C to 70 °C and is compliant with EU RoHS and ELV directives. The relay is packaged for easy integration into various applications, making it suitable for engineers seeking reliable switching solutions.

Datasheet Summary
Powered by GS/AI

The Power Relay, SPDT, 12VDC, THT from the ORWH series features a monostable coil with a power rating of 360 mW and a coil resistance of 400 Ω. It is designed for printed circuit board (PCB) mounting and has a contact current rating of up to 10 A. The relay can handle an output voltage of up to 277 VAC and has a dielectric strength of 1500 to 6000 V between the coil and contacts. It operates within an ambient temperature range of -30 °C to 70 °C and is compliant with EU RoHS and ELV directives. The relay is packaged for easy integration into various applications, making it suitable for engineers seeking reliable switching solutions.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1721150-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1721150-5
Electromechanical Relays & Contactors 1721150-5
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Primary Product Color : Black Product Weight : 9.5 G  [.335 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgZnO Dimensions Insulation Clearance Between Contact & Coil : 3.2 MM  [.126 INCH ] Insulation Creepage Between Contact & Coil : 3.2 MM  [.126 INCH ] Product Height : 15.8 MM  [.622 INCH ] Product Length : 19 MM  [.748 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Coil Current (AMP) : .03 Coil Power Rating DC (WATT) : .36 Coil Resistance (OHM) : 400 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 28 Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 28 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Packaging Features Packaging Method : Box & Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Primary Product Color : Black
  • Product Weight : 9.5 G  [.335 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgZnO

Dimensions


  • Insulation Clearance Between Contact & Coil : 3.2 MM  [.126 INCH ]
  • Insulation Creepage Between Contact & Coil : 3.2 MM  [.126 INCH ]
  • Product Height : 15.8 MM  [.622 INCH ]
  • Product Length : 19 MM  [.748 INCH ]
  • Product Width : 15.5 MM  [.61 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : .03
  • Coil Power Rating DC (WATT) : .36
  • Coil Resistance (OHM) : 400
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 10
  • Contact Limiting Breaking Current (AMP) : 10
  • Contact Limiting Continuous Current (AMP) : 10
  • Contact Limiting Making Current (AMP) : 10
  • Contact Limiting Short-Time Current (AMP) : 10
  • Contact Switching Load (Min) : 100mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 277
  • Contact Switching Voltage (Max) (VDC) : 28
  • Contact Voltage Rating (VAC) : 277
  • Contact Voltage Rating (VDC) : 28
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now Datasheet
Relays - 1721150-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ORWH Sugar Cube Relay

ORWH Sugar Cube Relay

Buy Now
Relays - 1721150-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Sugar Cube

Relay Sugar Cube

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Signal Relays, Up to 2 Amps - 1721150-5 - 972346-1721150-5 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 1721150-5
972346-1721150-5
Signal Relays, Up to 2 Amps - 1721150-5 972346-1721150-5
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972346-1721150-5 Termination: PCB Current Rating: 10 A Number of Contacts: 1 Length: 18.9992 mm Coil Resistance: 400 Ω Coil Current: 30 mA Contact Current Rating: 10 A Coil Type: Non-Latching Coil Power: 360 mW Height: 15.7988 mm Weight: 9.5 g Number of Pins: 5 Width: 15.5 mm Categories: Signal Relays,Up to 2 Amps Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 15.5 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Voltage Rating (AC): 125 V Max Voltage Rating (AC): 125 V ELV: Compliant Max Current Rating: 15 A Ambient Temperature Range High: 70 °C Throw Configuration: SPDT Coil Voltage (DC): 12 V Contact Voltage Rating (AC): 277 V Power Consumption: 360 mW Switching Current: 10 A

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972346-1721150-5
Termination: PCB
Current Rating: 10 A
Number of Contacts: 1
Length: 18.9992 mm
Coil Resistance: 400 Ω
Coil Current: 30 mA
Contact Current Rating: 10 A
Coil Type: Non-Latching
Coil Power: 360 mW
Height: 15.7988 mm
Weight: 9.5 g
Number of Pins: 5
Width: 15.5 mm
Categories: Signal Relays,Up to 2 Amps
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 15.5 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Voltage Rating (AC): 125 V
Max Voltage Rating (AC): 125 V
ELV: Compliant
Max Current Rating: 15 A
Ambient Temperature Range High: 70 °C
Throw Configuration: SPDT
Coil Voltage (DC): 12 V
Contact Voltage Rating (AC): 277 V
Power Consumption: 360 mW
Switching Current: 10 A

Buy Now
Power Relay, Spdt, 12Vdc, Tht; Contact Configuration Te Connectivity - 97X6999 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 12Vdc, Tht; Contact Configuration Te Connectivity
97X6999
Power Relay, Spdt, 12Vdc, Tht; Contact Configuration Te Connectivity 97X6999
POWER RELAY, SPDT, 12VDC, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:ORWH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V; Relay Terminals:PC Pin RoHS Compliant: Yes

POWER RELAY, SPDT, 12VDC, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:ORWH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1721150-5 1721150-5 972346-1721150-5 97X6999
Product Name Electromechanical Relays & Contactors Relays Signal Relays, Up to 2 Amps - 1721150-5 Power Relay, Spdt, 12Vdc, Tht; Contact Configuration Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -22 to 185 F (-30 to 85 C)
AC Voltage 277 volts
DC Voltage 28 volts
DC Power 0.3600 watts
Unlock Full Specs
to access all available technical data