TE Connectivity Electromechanical Relays & Contactors 1-1462039-9

Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Gull Wing, Bifurcated/Twin Contacts Relay Options : RF Rated Contact Features Contact Material : AgNi Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .1 Coil Resistance (OHM) : 203 Coil Voltage Rating (VDC) : 4.5 Contact Current Rating (AMP) : 5 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil Current Type : DC Performance Type : High Current Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Gull Wing, Bifurcated/Twin Contacts Relay Options : RF Rated Contact Features Contact Material : AgNi Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .1 Coil Resistance (OHM) : 203 Coil Voltage Rating (VDC) : 4.5 Contact Current Rating (AMP) : 5 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil Current Type : DC Performance Type : High Current Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Axicom IM relay is a signal relay with two changeover contacts, designed for use in telecommunications, consumer electronics, and industrial control applications. It features a slim 10 mm × 6 mm footprint with a low profile of 5.65 mm and a PCB mount style. The part is a bistable, single-coil variant with a 4.5 VDC coil voltage and a coil power consumption of 100 mW. It supports a maximum switching current of 5 A and a switching voltage of 220 VDC or 250 VAC, with a contact material of palladium-ruthenium covered with gold. Contact resistance is less than 50 mΩ at 10 mA/20 mV, and it meets UL 61810-1 standards. Electrical endurance is a minimum of 1 × 10⁵ operations under resistive loads.

Datasheet Summary
Powered by GS/AI

The Axicom IM relay is a signal relay with two changeover contacts, designed for use in telecommunications, consumer electronics, and industrial control applications. It features a slim 10 mm × 6 mm footprint with a low profile of 5.65 mm and a PCB mount style. The part is a bistable, single-coil variant with a 4.5 VDC coil voltage and a coil power consumption of 100 mW. It supports a maximum switching current of 5 A and a switching voltage of 220 VDC or 250 VAC, with a contact material of palladium-ruthenium covered with gold. Contact resistance is less than 50 mΩ at 10 mA/20 mV, and it meets UL 61810-1 standards. Electrical endurance is a minimum of 1 × 10⁵ operations under resistive loads.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1462039-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1462039-9
Electromechanical Relays & Contactors 1-1462039-9
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Gull Wing, Bifurcated/Twin Contacts Relay Options : RF Rated Contact Features Contact Material : AgNi Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .1 Coil Resistance (OHM) : 203 Coil Voltage Rating (VDC) : 4.5 Contact Current Rating (AMP) : 5 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil Current Type : DC Performance Type : High Current Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed
  • Product Weight : .75 G  [.026 OZ ]

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2
  • Contact Special Features : Gull Wing, Bifurcated/Twin Contacts
  • Relay Options : RF Rated

Contact Features


  • Contact Material : AgNi
  • Contact Plating Material : Gold

Dimensions


  • Product Height : 5.65 MM  [.222 INCH ]
  • Product Length : 10 MM  [.393 INCH ]
  • Product Width : 6 MM  [.236 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .1
  • Coil Resistance (OHM) : 203
  • Coil Voltage Rating (VDC) : 4.5
  • Contact Current Rating (AMP) : 5
  • Contact Limiting Breaking Current (AMP) : 5
  • Contact Limiting Continuous Current (AMP) : 5
  • Contact Limiting Making Current (AMP) : 5
  • Contact Limiting Short-Time Current (AMP) : 5
  • Contact Switching Load (Min) : .1mA @ .0001V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 220
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000000
  • Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Bistable, 1 Coil
  • Current Type : DC
  • Performance Type : High Current
  • Solder Process : Reflow Solder Capable

Other


  • Coil Power Rating Class (WATT) : ≤.15
  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ]
  • Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ]
  • Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ]

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz
  • Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz

Termination Features


  • Coil Termination & Connection Type : PCB SMT
  • Main Termination & Connection Type : PCB SMT

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTV
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - PB1176DKR-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1176DKR-ND
Power Relays, Over 2 Amps PB1176DKR-ND
Telecom Relay DPDT (2 Form C) 4.5VDC Coil Surface Mount

Telecom Relay DPDT (2 Form C) 4.5VDC Coil Surface Mount

Buy Now Datasheet
Power Relays, Over 2 Amps - PB1176TR-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1176TR-ND
Power Relays, Over 2 Amps PB1176TR-ND
Telecom Relay DPDT (2 Form C) 4.5VDC Coil Surface Mount

Telecom Relay DPDT (2 Form C) 4.5VDC Coil Surface Mount

Buy Now Datasheet
Power Relays, Over 2 Amps - PB1176CT-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1176CT-ND
Power Relays, Over 2 Amps PB1176CT-ND
Telecom Relay DPDT (2 Form C) 4.5VDC Coil Surface Mount

Telecom Relay DPDT (2 Form C) 4.5VDC Coil Surface Mount

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1323778-1-1462039-9 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1323778-1-1462039-9
Relays - Power Relays, Over 2 Amps 1323778-1-1462039-9
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1323778-1-1462039-9 Category: Relays>Power Relays, Over 2 Amps Packaging: Reel - TR Termination Style: Gull Wing Contact Form: DPDT (2 Form C) Contact Material: Silver Nickel (AgNi), Gold (Au) Standard Package: 1,000 Mounting: Surface Mount Coil Resistance: 203 Ohms Coil Current: 22.2 mA Operate Time: 3 ms Relay Type: Telecom Coil Type: Latching, Single Coil Coil Voltage: 4.5VDC Contact Rating (Current): 5 A Switching Voltage: 250VAC, 220VDC - Max Release Time: 3 ms Seal Rating: Sealed - Hermetically Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) Must Operate Voltage: 3.38 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: PB1176CT,PB1176DKR,P B1176TR,IM42DGR Base Product Number: 1462039 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1323778-1-1462039-9
Category: Relays>Power Relays, Over 2 Amps
Packaging: Reel - TR
Termination Style: Gull Wing
Contact Form: DPDT (2 Form C)
Contact Material: Silver Nickel (AgNi), Gold (Au)
Standard Package: 1,000
Mounting: Surface Mount
Coil Resistance: 203 Ohms
Coil Current: 22.2 mA
Operate Time: 3 ms
Relay Type: Telecom
Coil Type: Latching, Single Coil
Coil Voltage: 4.5VDC
Contact Rating (Current): 5 A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 3 ms
Seal Rating: Sealed - Hermetically
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
Must Operate Voltage: 3.38 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: PB1176CT,PB1176DKR,PB1176TR,IM42DGR
Base Product Number: 1462039
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Relays - 1-1462039-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IM RELAY 100 MW 4.5 V

IM RELAY 100 MW 4.5 V

Buy Now
Relays - Power Relays, Over 2 Amps - 1-1462039-9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
1-1462039-9
Relays - Power Relays, Over 2 Amps 1-1462039-9
RELAY TELECOM DPDT 5A 4.5V

RELAY TELECOM DPDT 5A 4.5V

Supplier's Site
Im42Dgr=Im Relay 100 Mw 4.5 V Rohs Compliant Axicom Te Connectivity - 96X6088 - Newark, An Avnet Company
Chicago, IL, United States
Im42Dgr=Im Relay 100 Mw 4.5 V Rohs Compliant Axicom Te Connectivity
96X6088
Im42Dgr=Im Relay 100 Mw 4.5 V Rohs Compliant Axicom Te Connectivity 96X6088
IM42DGR=IM RELAY 100 MW 4.5 V ROHS COMPLIANT: YES

IM42DGR=IM RELAY 100 MW 4.5 V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 1-1462039-9 PB1176DKR-ND 1323778-1-1462039-9 1-1462039-9 1-1462039-9 96X6088
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relays Relays - Power Relays, Over 2 Amps Im42Dgr=Im Relay 100 Mw 4.5 V Rohs Compliant Axicom Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
DC Voltage 220 volts
DC Power 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393763-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
2 suppliers
Relays - 1-1618274-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393223-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers