TE Connectivity Automotive Terminals 1719958-1

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.04 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 1.9 MM  [.055 - .074 INCH ] Tab Length : 16.25 MM  [.63 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 18, 19, 20 Wire Size Search (MMSQ) : .75, .5, .6 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.04 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 1.9 MM  [.055 - .074 INCH ] Tab Length : 16.25 MM  [.63 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 18, 19, 20 Wire Size Search (MMSQ) : .75, .5, .6 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1719958-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1719958-1
Automotive Terminals 1719958-1
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.04 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 1.9 MM  [.055 - .074 INCH ] Tab Length : 16.25 MM  [.63 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 18, 19, 20 Wire Size Search (MMSQ) : .75, .5, .6 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1 MM  [.04 INCH ]
  • Terminal Type : Receptacle
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.4 - 1.9 MM  [.055 - .074 INCH ]
  • Tab Length : 16.25 MM  [.63 INCH ]
  • Wire Size (MMSQ) : .5 - .75
  • Wire Size (AWG) : 20 - 18
  • Wire Size Search (AWG) : 18, 19, 20
  • Wire Size Search (MMSQ) : .75, .5, .6

Industry Standards


  • Compatible With Agency/Standards Products : DIN 72036

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1719958-1
Product Name Automotive Terminals
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 1-2141876-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Contact, Socket, 24-20Awg, Crimp; Product Range Te Connectivity - 41AH7740 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details
Automotive Terminals - 1062-20-0244 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers