TE Connectivity Data Connectivity Housings 1719794-1

Description
Body Features Cable Exit Angle (DEG) : 180 Ferrule : Without Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Tin (Sn) Contact Type : Socket Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 5.4 MM  [.213 INCH ] Product Length : 19 MM  [.748 INCH ] Product Width : 5.4 MM  [.213 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Mechanical Attachment Mating Retention : Without Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Dielectric Material : PE Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire, Board-to-Board Mixed & Hybrid Connector : No Sealable : No Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 80 DEGC , 75 DEGC , 70 DEGC , 100 DEGC , 85 DEGC , 90 DEGC , 65 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Ferrule : Without Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Tin (Sn) Contact Type : Socket Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 5.4 MM  [.213 INCH ] Product Length : 19 MM  [.748 INCH ] Product Width : 5.4 MM  [.213 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Mechanical Attachment Mating Retention : Without Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Dielectric Material : PE Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire, Board-to-Board Mixed & Hybrid Connector : No Sealable : No Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 80 DEGC , 75 DEGC , 70 DEGC , 100 DEGC , 85 DEGC , 90 DEGC , 65 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1719794-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1719794-1
Data Connectivity Housings 1719794-1
Body Features Cable Exit Angle (DEG) : 180 Ferrule : Without Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Tin (Sn) Contact Type : Socket Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 5.4 MM  [.213 INCH ] Product Length : 19 MM  [.748 INCH ] Product Width : 5.4 MM  [.213 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Mechanical Attachment Mating Retention : Without Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Dielectric Material : PE Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire, Board-to-Board Mixed & Hybrid Connector : No Sealable : No Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 80 DEGC , 75 DEGC , 70 DEGC , 100 DEGC , 85 DEGC , 90 DEGC , 65 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Ferrule : Without

Configuration Features


  • Number of Positions : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : Without
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Socket
  • Outer Contact Plating Material : Tin (Sn)
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Connector Height : 5.4 MM  [.213 INCH ]
  • Product Length : 19 MM  [.748 INCH ]
  • Product Width : 5.4 MM  [.213 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (VAC) : 800

Mechanical Attachment


  • Mating Retention : Without

Operation/Application


  • Operating Frequency Range (GHZ) : 0 - 6
  • Shielded : No

Other


  • Dielectric Material : PE

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Wire-to-Wire, Board-to-Board
  • Mixed & Hybrid Connector : No
  • Sealable : No

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature (Max) : 80 DEGC , 75 DEGC , 70 DEGC , 100 DEGC , 85 DEGC , 90 DEGC , 65 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1719794-1
Product Name Data Connectivity Housings
Geometry Straight; 180
Unlock Full Specs
to access all available technical data

Similar Products