TE Connectivity
Automotive Terminals
1719102-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.25 INCH ] Terminal Type : Receptacle
Packaging Features Packaging Method : Pallet Packaging Quantity : 6000
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.25 INCH ] Terminal Type : Receptacle
Packaging Features Packaging Method : Pallet Packaging Quantity : 6000
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.25 INCH ] Terminal Type : Receptacle
Packaging Features Packaging Method : Pallet Packaging Quantity : 6000
Product Type Features Receptacle Style : 180° Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 6.3mm
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 6.3 MM [.25 INCH ]
- Terminal Type : Receptacle
Packaging Features
- Packaging Method : Pallet
- Packaging Quantity : 6000
Product Type Features
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 125 DEGC [212 DEGF ]
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1719102-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data