TE Connectivity Automotive Terminals 1718758-1

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 10 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.1 - 1.75 MM  [.043 - .069 INCH ] Tab Length : 25.6 MM  [1 INCH ] Wire Size (MMSQ) : .25 - .35 Wire Size (AWG) : 23 - 22 Wire Size Search (AWG) : 22, 23 Wire Size Search (MMSQ) : .3, .25 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 10 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.1 - 1.75 MM  [.043 - .069 INCH ] Tab Length : 25.6 MM  [1 INCH ] Wire Size (MMSQ) : .25 - .35 Wire Size (AWG) : 23 - 22 Wire Size Search (AWG) : 22, 23 Wire Size Search (MMSQ) : .3, .25 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1718758-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1718758-1
Automotive Terminals 1718758-1
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 10 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.1 - 1.75 MM  [.043 - .069 INCH ] Tab Length : 25.6 MM  [1 INCH ] Wire Size (MMSQ) : .25 - .35 Wire Size (AWG) : 23 - 22 Wire Size Search (AWG) : 22, 23 Wire Size Search (MMSQ) : .3, .25 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.2mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .6 MM  [.024 INCH ]
  • Mating Tab Width : 1.2 MM  [.047 INCH ]
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 10
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.1 - 1.75 MM  [.043 - .069 INCH ]
  • Tab Length : 25.6 MM  [1 INCH ]
  • Wire Size (MMSQ) : .25 - .35
  • Wire Size (AWG) : 23 - 22
  • Wire Size Search (AWG) : 22, 23
  • Wire Size Search (MMSQ) : .3, .25

Industry Standards


  • Compatible With Agency/Standards Products : DIN 72036

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1718758-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1718758-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1718758-1
Win Source Part Number: 1362935-1718758-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MCP Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1718758 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 22-23 AWG Contact Finish: Tin

Win Source Part Number: 1362935-1718758-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MCP
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1718758
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Tab
Contact Termination: Crimp
Wire Gauge: 22-23 AWG
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 1718758-1 1718758-1
Product Name Automotive Terminals Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241414-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FSA-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
Automotive Terminals - 1-1355876-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1060-16-0177 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details