TE Connectivity
Magnet Wire Terminals
1718707-1
Description
Body Features Plating Material : Pre-Tin, Copper-Nickel-Silico
n
Contact Features Terminal Orientation : Straight Terminal Type : Leaf
Dimensions Aluminum Wire Size (MM) : .32 - .45 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - 1 Magnet Wire Size (AWG) : 30 - 26 Magnet Wire Size (MM) : .265 - .4 Material Thickness : .32 MM [.012 INCH ] Overall Length : 13 MM [.511 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.012 INCH ] Terminal Height : 6.75 MM [.265 INCH ]
Mechanical Attachment Mating Retention Type : Barbs
Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 10000
Product Type Features Wire/Cable Type : Magnet Wire
Termination Features Termination Method : IDC Standard
Usage Conditions Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Plating Material : Pre-Tin, Copper-Nickel-Silico
n
Contact Features Terminal Orientation : Straight Terminal Type : Leaf
Dimensions Aluminum Wire Size (MM) : .32 - .45 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - 1 Magnet Wire Size (AWG) : 30 - 26 Magnet Wire Size (MM) : .265 - .4 Material Thickness : .32 MM [.012 INCH ] Overall Length : 13 MM [.511 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.012 INCH ] Terminal Height : 6.75 MM [.265 INCH ]
Mechanical Attachment Mating Retention Type : Barbs
Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 10000
Product Type Features Wire/Cable Type : Magnet Wire
Termination Features Termination Method : IDC Standard
Usage Conditions Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Plating Material : Pre-Tin, Copper-Nickel-Silico
n
Contact Features Terminal Orientation : Straight Terminal Type : Leaf
Dimensions Aluminum Wire Size (MM) : .32 - .45 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - 1 Magnet Wire Size (AWG) : 30 - 26 Magnet Wire Size (MM) : .265 - .4 Material Thickness : .32 MM [.012 INCH ] Overall Length : 13 MM [.511 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.012 INCH ] Terminal Height : 6.75 MM [.265 INCH ]
Mechanical Attachment Mating Retention Type : Barbs
Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 10000
Product Type Features Wire/Cable Type : Magnet Wire
Termination Features Termination Method : IDC Standard
Usage Conditions Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Plating Material : Pre-Tin, Copper-Nickel-Silicon
Contact Features
- Terminal Orientation : Straight
- Terminal Type : Leaf
Dimensions
- Aluminum Wire Size (MM) : .32 - .45
- Lead Wire Size (AWG) : 20 - 18
- Lead Wire Size (MMSQ) : .5 - 1
- Magnet Wire Size (AWG) : 30 - 26
- Magnet Wire Size (MM) : .265 - .4
- Material Thickness : .32 MM [.012 INCH ]
- Overall Length : 13 MM [.511 INCH ]
- Stock Thickness (Magnet Wire Side) : .32 MM [.012 INCH ]
- Terminal Height : 6.75 MM [.265 INCH ]
Mechanical Attachment
- Mating Retention Type : Barbs
Packaging Features
- Packaging Method : Reel/Carton, Reel
- Packaging Quantity : 10000
Product Type Features
- Wire/Cable Type : Magnet Wire
Termination Features
- Termination Method : IDC Standard
Usage Conditions
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1718707-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Pre-Tin, Copper-Nickel-Silicon
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
10 to 12 AWG
View Details