TE Connectivity Connector Hardware, Mounts, Locks & Retainers 171837-2

Description
Body Features Primary Product Color : Natural Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Spacer Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Spacer Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 171837-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
171837-2
Connector Hardware, Mounts, Locks & Retainers 171837-2
Body Features Primary Product Color : Natural Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Spacer Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Spacer
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Backplane Connector Accessories - 171837-2-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
171837-2-ND
Backplane Connector Accessories 171837-2-ND
Connector Spacer For

Connector Spacer For

Buy Now Datasheet
Spacer Amp - Te Connectivity - 75AC5811 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Amp - Te Connectivity
75AC5811
Spacer Amp - Te Connectivity 75AC5811
SPACER

SPACER

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 171837-2 171837-2-ND 75AC5811
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Spacer Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products