TE Connectivity Rectangular Connector Contacts 1718350-1

Description
Tab Contact Tin 20 AWG Crimp Stamped
Request a Quote Datasheet
Description
Tab Contact Tin 20 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A128151CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A128151CT-ND
Rectangular Connector Contacts A128151CT-ND
Tab Contact Tin 20 AWG Crimp Stamped

Tab Contact Tin 20 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A128151TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A128151TR-ND
Rectangular Connector Contacts A128151TR-ND
Tab Contact Tin 20 AWG Crimp Stamped

Tab Contact Tin 20 AWG Crimp Stamped

Buy Now Datasheet
Connectors Circular, Unreviewed - 1718350-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Unreviewed
1718350-1
Connectors Circular, Unreviewed 1718350-1
MCON 1.2 TAB - CB ASSY

MCON 1.2 TAB - CB ASSY

Buy Now
Contact, Pin, 20Awg, Crimp; Product Range Amp - Te Connectivity - 28W4902 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20Awg, Crimp; Product Range Amp - Te Connectivity
28W4902
Contact, Pin, 20Awg, Crimp; Product Range Amp - Te Connectivity 28W4902
CONTACT, PIN, 20AWG, CRIMP; Product Range:MCON 1.2 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP MCON 1.2 Series Automotive Housing Connectors RoHS Compliant: Yes

CONTACT, PIN, 20AWG, CRIMP; Product Range:MCON 1.2 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP MCON 1.2 Series Automotive Housing Connectors RoHS Compliant: Yes

Supplier's Site
Contact, Pin, Crimp, 20Awg Rohs Compliant Amp - Te Connectivity - 69AH9924 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 20Awg Rohs Compliant Amp - Te Connectivity
69AH9924
Contact, Pin, Crimp, 20Awg Rohs Compliant Amp - Te Connectivity 69AH9924
CONTACT, PIN, CRIMP, 20AWG ROHS COMPLIANT: YES

CONTACT, PIN, CRIMP, 20AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A128151CT-ND 1718350-1 28W4902 69AH9924
Product Name Rectangular Connector Contacts Connectors Circular, Unreviewed Contact, Pin, 20Awg, Crimp; Product Range Amp - Te Connectivity Contact, Pin, Crimp, 20Awg Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
ix Industrial IO Plug - NDHN6H7 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers