TE Connectivity Wire-Board Connector, Plug, 4 Position, 2.5Mm; Product Range Amp - Te Connectivity 171822-4.

Description
WIRE-BOARD CONNECTOR, PLUG, 4 POSITION, 2.5MM; Product Range:AMP EI Series; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:AMP EI Series Contacts; Contact Termination:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, PLUG, 4 POSITION, 2.5MM; Product Range:AMP EI Series; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:AMP EI Series Contacts; Contact Termination:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Plug, 4 Position, 2.5Mm; Product Range Amp - Te Connectivity - 30AC3436 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 4 Position, 2.5Mm; Product Range Amp - Te Connectivity
30AC3436
Wire-Board Connector, Plug, 4 Position, 2.5Mm; Product Range Amp - Te Connectivity 30AC3436
WIRE-BOARD CONNECTOR, PLUG, 4 POSITION, 2.5MM; Product Range:AMP EI Series; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:AMP EI Series Contacts; Contact Termination:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 4 POSITION, 2.5MM; Product Range:AMP EI Series; Gender:Socket; No. of Positions:4Positions; Pitch Spacing:2.5mm; For Use With:AMP EI Series Contacts; Contact Termination:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC3436
Product Name Wire-Board Connector, Plug, 4 Position, 2.5Mm; Product Range Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

5 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-05-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers