TE Connectivity Magnet Wire Terminals 1718165-1

Description
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 40 - 34.5 Magnet Wire Size (MM) : .01 - .02 Product Length : 23.79 MM  [.936 INCH ] Terminal Height : 8.9 MM  [.35 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 40 - 34.5 Magnet Wire Size (MM) : .01 - .02 Product Length : 23.79 MM  [.936 INCH ] Terminal Height : 8.9 MM  [.35 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1718165-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1718165-1
Magnet Wire Terminals 1718165-1
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 40 - 34.5 Magnet Wire Size (MM) : .01 - .02 Product Length : 23.79 MM  [.936 INCH ] Terminal Height : 8.9 MM  [.35 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Poke-In
  • Terminal Orientation : Twisted
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 40 - 34.5
  • Magnet Wire Size (MM) : .01 - .02
  • Product Length : 23.79 MM  [.936 INCH ]
  • Terminal Height : 8.9 MM  [.35 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Mini Mag Mate Contact Leaf Spring Rohs Compliant Amp Te Connectivity - 97X6972 - Newark, An Avnet Company
Chicago, IL, United States
Mini Mag Mate Contact Leaf Spring Rohs Compliant Amp Te Connectivity
97X6972
Mini Mag Mate Contact Leaf Spring Rohs Compliant Amp Te Connectivity 97X6972
MINI MAG MATE CONTACT LEAF SPRING ROHS COMPLIANT: YES

MINI MAG MATE CONTACT LEAF SPRING ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
1718165-1
Terminals 1718165-1
Terminals MINI MAG MATE CONT (LEAF SPRING)

Terminals MINI MAG MATE CONT (LEAF SPRING)

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1718165-1 97X6972 1718165-1
Product Name Magnet Wire Terminals Mini Mag Mate Contact Leaf Spring Rohs Compliant Amp Te Connectivity Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 1-1377173-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Magnet Wire Terminals - 1-1394430-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Connector Contacts - 105976-ZZ - TE Connectivity
Specs
Features RoHS
View Details
Magnet Wire Terminals - 1-1394430-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29 AWG
View Details