Tab Contact Tin 16-20 AWG Crimp
Tab Contact Tin 16-20 AWG Crimp
CUT STRIP - E-J MK-2 070 TAB CONT
Power Contact, Crimp, Male, 16-20AWG, Tin Plated Brass Product overview: 171661-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-171661-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333794-171661-1
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Tin
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 16-20 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 6,000
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A107100TR,-171661-1-
Base Product Number: 171661
RoHS Status: ROHS3 Compliant
CONTACT, PIN, 20-16AWG, CRIMP; Product Range:Econoseal J 070 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Econoseal J Mark-II Series ConnectorsRoHS Compliant: Yes
Contact, Econoseal J 070 Series, Pin, 20 AWG, 16 AWG, Crimp, Brass RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A107100TR-ND | 171661-1 | 332-171661-1 | 1333794-171661-1 | 84R0926 | 51X1917 |
| Product Name | Rectangular Connector Contacts | Connectors Crimp Contacts, Commercial, Stamped & Formed | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Contact, Pin, 20-16Awg, Crimp; Product Range Te Connectivity | Contact, Econoseal J 070 Series, Pin, 20 Awg, 16 Awg, Crimp, Brass Rohs Compliant Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |