TE Connectivity Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity 171639-1.

Description
CONTACT, SOCKET, 20-16AWG, CRIMP; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:16AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:20AWG ROHS COMPLIANT: YES
Datasheet
Description
CONTACT, SOCKET, 20-16AWG, CRIMP; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:16AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:20AWG ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity - 26AC6217 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
26AC6217
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity 26AC6217
CONTACT, SOCKET, 20-16AWG, CRIMP; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:16AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:20AWG ROHS COMPLIANT: YES

CONTACT, SOCKET, 20-16AWG, CRIMP; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:16AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:20AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6217
Product Name Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products