TE Connectivity Spade Terminals 171551-1

Description
Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.6 MM  [.141 INCH ] Compatible Insulation Diameter Range : 2.7 - 3.6 MM  [.106 - .141 INCH ] Product Length : 22 MM  [.866 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.6 MM  [.141 INCH ] Compatible Insulation Diameter Range : 2.7 - 3.6 MM  [.106 - .141 INCH ] Product Length : 22 MM  [.866 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 171551-1 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
171551-1
Spade Terminals 171551-1
Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.6 MM  [.141 INCH ] Compatible Insulation Diameter Range : 2.7 - 3.6 MM  [.106 - .141 INCH ] Product Length : 22 MM  [.866 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.6 MM  [.141 INCH ]
  • Compatible Insulation Diameter Range : 2.7 - 3.6 MM  [.106 - .141 INCH ]
  • Product Length : 22 MM  [.866 INCH ]
  • Stud Diameter : 4.3 MM  [.169 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 509 - 3260

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Sealable : No
  • Stud Size : M4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A122333-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A122333-ND
Terminals - Spade Connectors A122333-ND
CONN SPADE TERM 18-22AWG M4 RED

CONN SPADE TERM 18-22AWG M4 RED

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
171551-1
Terminals 171551-1
Terminals SPADE 18-22AWG M4 SPADE 18-22 AWG M4

Terminals SPADE 18-22AWG M4 SPADE 18-22 AWG M4

Buy Now Datasheet
Crimp Terminal, M4, 22Awg To 18Awg; Product Range Amp Te Connectivity - 11H8635 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, M4, 22Awg To 18Awg; Product Range Amp Te Connectivity
11H8635
Crimp Terminal, M4, 22Awg To 18Awg; Product Range Amp Te Connectivity 11H8635
CRIMP TERMINAL, M4, 22AWG TO 18AWG; Product Range:PLASTI-GRIP Series; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:1.04mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:-; Insulator Colour:Red RoHS Compliant: Yes

CRIMP TERMINAL, M4, 22AWG TO 18AWG; Product Range:PLASTI-GRIP Series; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:1.04mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:-; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 171551-1 A122333-ND 171551-1 11H8635
Product Name Spade Terminals Terminals - Spade Connectors Terminals Crimp Terminal, M4, 22Awg To 18Awg; Product Range Amp Te Connectivity
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627042-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 102128-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Connector Contacts - 104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details